Banner Engineering Corp. Led Light Bar, Daylight, 5400Lm, 1.2M; Light Color Banner Engineering WLS70XW1200DPWM

Description
LED LIGHT BAR, DAYLIGHT, 5400LM, 1.2M; Light Color:Daylight White; Lumen Output:5400lm; Power Rating:37.1W; Supply Voltage:30VDC; Light Bar Length:1.2m; IP Rating:IP65; Product Range:WLS70 Series RoHS Compliant: Yes
Description
LED LIGHT BAR, DAYLIGHT, 5400LM, 1.2M; Light Color:Daylight White; Lumen Output:5400lm; Power Rating:37.1W; Supply Voltage:30VDC; Light Bar Length:1.2m; IP Rating:IP65; Product Range:WLS70 Series RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Led Light Bar, Daylight, 5400Lm, 1.2M; Light Color Banner Engineering - 37AJ8648 - Newark, An Avnet Company
Chicago, IL, United States
Led Light Bar, Daylight, 5400Lm, 1.2M; Light Color Banner Engineering
37AJ8648
Led Light Bar, Daylight, 5400Lm, 1.2M; Light Color Banner Engineering 37AJ8648
LED LIGHT BAR, DAYLIGHT, 5400LM, 1.2M; Light Color:Daylight White; Lumen Output:5400lm; Power Rating:37.1W; Supply Voltage:30VDC; Light Bar Length:1.2m; IP Rating:IP65; Product Range:WLS70 Series RoHS Compliant: Yes

LED LIGHT BAR, DAYLIGHT, 5400LM, 1.2M; Light Color:Daylight White; Lumen Output:5400lm; Power Rating:37.1W; Supply Voltage:30VDC; Light Bar Length:1.2m; IP Rating:IP65; Product Range:WLS70 Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 37AJ8648
Product Name Led Light Bar, Daylight, 5400Lm, 1.2M; Light Color Banner Engineering
LED Type White
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269550 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 980 milliwatts
Array Array
Number of Array Elements 1
View Details
OSLON® Square LED - GW CSSRM1.PC - OSRAM Opto Semiconductors
OSRAM Opto Semiconductors
Specs
LED Type White
Color Temperature 3000 to 6500 K
Viewing Angle 120 degrees
View Details
LED Indication - Discrete - 516-2938-2-ND - DigiKey
Specs
LED Package: 4-SMD, Gull Wing
LED Type Blue
Peak Wavelength 464 nm (4640 Å)
View Details
3 suppliers