Banner Engineering Corp. Led Light Bar, Cool White, 18W, 30Vdc, 609Mm; Light Color Banner Engineering WLS28XW570XPBQ

Description
LED LIGHT BAR, COOL WHITE, 18W, 30VDC, 609MM; Light Color:Cool White; Lumen Output:900lm; Power Rating:18W; Supply Voltage:24VDC; Light Bar Length:609mm; IP Rating:-; Product Range:-; CCT:8300K; Forward Current @ Test:1.5A RoHS Compliant: Yes
Datasheet
Description
LED LIGHT BAR, COOL WHITE, 18W, 30VDC, 609MM; Light Color:Cool White; Lumen Output:900lm; Power Rating:18W; Supply Voltage:24VDC; Light Bar Length:609mm; IP Rating:-; Product Range:-; CCT:8300K; Forward Current @ Test:1.5A RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led Light Bar, Cool White, 18W, 30Vdc, 609Mm; Light Color Banner Engineering - 41T3321 - Newark, An Avnet Company
Chicago, IL, United States
Led Light Bar, Cool White, 18W, 30Vdc, 609Mm; Light Color Banner Engineering
41T3321
Led Light Bar, Cool White, 18W, 30Vdc, 609Mm; Light Color Banner Engineering 41T3321
LED LIGHT BAR, COOL WHITE, 18W, 30VDC, 609MM; Light Color:Cool White; Lumen Output:900lm; Power Rating:18W; Supply Voltage:24VDC; Light Bar Length:609mm; IP Rating:-; Product Range:-; CCT:8300K; Forward Current @ Test:1.5A RoHS Compliant: Yes

LED LIGHT BAR, COOL WHITE, 18W, 30VDC, 609MM; Light Color:Cool White; Lumen Output:900lm; Power Rating:18W; Supply Voltage:24VDC; Light Bar Length:609mm; IP Rating:-; Product Range:-; CCT:8300K; Forward Current @ Test:1.5A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 41T3321
Product Name Led Light Bar, Cool White, 18W, 30Vdc, 609Mm; Light Color Banner Engineering
LED Type White
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736346 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 1020 nm (10200 Å)
View Details
Specs
LED Package: 1.6x0.8 (t=1.24)
LED Type Yellow
Peak Wavelength 590 nm (5900 Å)
View Details
Led Light Bar, Warm Wht, 1500Lm, 873Mm; Light Colour Ledvance - 85AC2458 - Newark, An Avnet Company
Specs
LED Type White
Optical Power Output 15000 milliwatts
View Details