Banner Engineering Corp. Led Light Bar, Cool White, 18W, 30Vdc, 606.5Mm; Light Color Banner Engineering WLS28XW570XPB

Description
LED LIGHT BAR, COOL WHITE, 18W, 30VDC, 606.5MM; Light Color:Cool White; Lumen Output:900lm; Power Rating:18W; Supply Voltage:24VDC; Light Bar Length:606.5mm; IP Rating:-; Product Range:-; CCT:8300K; Forward Current @ Test:1.5A RoHS Compliant: Yes
Datasheet
Description
LED LIGHT BAR, COOL WHITE, 18W, 30VDC, 606.5MM; Light Color:Cool White; Lumen Output:900lm; Power Rating:18W; Supply Voltage:24VDC; Light Bar Length:606.5mm; IP Rating:-; Product Range:-; CCT:8300K; Forward Current @ Test:1.5A RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led Light Bar, Cool White, 18W, 30Vdc, 606.5Mm; Light Color Banner Engineering - 41T3320 - Newark, An Avnet Company
Chicago, IL, United States
Led Light Bar, Cool White, 18W, 30Vdc, 606.5Mm; Light Color Banner Engineering
41T3320
Led Light Bar, Cool White, 18W, 30Vdc, 606.5Mm; Light Color Banner Engineering 41T3320
LED LIGHT BAR, COOL WHITE, 18W, 30VDC, 606.5MM; Light Color:Cool White; Lumen Output:900lm; Power Rating:18W; Supply Voltage:24VDC; Light Bar Length:606.5mm; IP Rating:-; Product Range:-; CCT:8300K; Forward Current @ Test:1.5A RoHS Compliant: Yes

LED LIGHT BAR, COOL WHITE, 18W, 30VDC, 606.5MM; Light Color:Cool White; Lumen Output:900lm; Power Rating:18W; Supply Voltage:24VDC; Light Bar Length:606.5mm; IP Rating:-; Product Range:-; CCT:8300K; Forward Current @ Test:1.5A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 41T3320
Product Name Led Light Bar, Cool White, 18W, 30Vdc, 606.5Mm; Light Color Banner Engineering
LED Type White
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 1501916 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Purple; Purple
Array Array
Number of Array Elements 1
View Details
Micropac Industries, Inc.
Specs
LED Package: Panel Mount
LED Type Red
Peak Wavelength 635 nm (6350 Å)
View Details
Infrared LED - IB5D1/2/3 - Isobaud, Inc.
Specs
LED Package: TO-46
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
View Details