Banner Engineering Corp. Led Light Bar, Cool White, 15W, 30Vdc, 468Mm; Light Color Banner Engineering WLS28XW430XQ

Description
LED LIGHT BAR, COOL WHITE, 15W, 30VDC, 468MM; Light Color:Cool White; Lumen Output:675lm; Power Rating:15W; Supply Voltage:24VDC; Light Bar Length:468mm; IP Rating:-; Product Range:-; Forward Current @ Test:1.25A; Lens Width:430mm RoHS Compliant: Yes
Datasheet
Description
LED LIGHT BAR, COOL WHITE, 15W, 30VDC, 468MM; Light Color:Cool White; Lumen Output:675lm; Power Rating:15W; Supply Voltage:24VDC; Light Bar Length:468mm; IP Rating:-; Product Range:-; Forward Current @ Test:1.25A; Lens Width:430mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led Light Bar, Cool White, 15W, 30Vdc, 468Mm; Light Color Banner Engineering - 31T7884 - Newark, An Avnet Company
Chicago, IL, United States
Led Light Bar, Cool White, 15W, 30Vdc, 468Mm; Light Color Banner Engineering
31T7884
Led Light Bar, Cool White, 15W, 30Vdc, 468Mm; Light Color Banner Engineering 31T7884
LED LIGHT BAR, COOL WHITE, 15W, 30VDC, 468MM; Light Color:Cool White; Lumen Output:675lm; Power Rating:15W; Supply Voltage:24VDC; Light Bar Length:468mm; IP Rating:-; Product Range:-; Forward Current @ Test:1.25A; Lens Width:430mm RoHS Compliant: Yes

LED LIGHT BAR, COOL WHITE, 15W, 30VDC, 468MM; Light Color:Cool White; Lumen Output:675lm; Power Rating:15W; Supply Voltage:24VDC; Light Bar Length:468mm; IP Rating:-; Product Range:-; Forward Current @ Test:1.25A; Lens Width:430mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 31T7884
Product Name Led Light Bar, Cool White, 15W, 30Vdc, 468Mm; Light Color Banner Engineering
LED Type White
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 2103076 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
Number of Array Elements 1
View Details
Visible Emitter - MTE325H21-UV - Marktech Optoelectronics
Marktech Optoelectronics
Specs
LED Package: TO-46 Metal Can
LED Type Ultraviolet
Peak Wavelength 325 nm (3250 Å)
View Details