Banner Engineering Corp. Led Light Bar, Cool White, 15W, 30Vdc, 468Mm; Light Color Banner Engineering WLS28XW430XPBQ

Description
LED LIGHT BAR, COOL WHITE, 15W, 30VDC, 468MM; Light Color:Cool White; Lumen Output:675lm; Power Rating:15W; Supply Voltage:24VDC; Light Bar Length:468mm; IP Rating:-; Product Range:-; CCT:8300K; Forward Current @ Test:1.25A RoHS Compliant: Yes
Datasheet
Description
LED LIGHT BAR, COOL WHITE, 15W, 30VDC, 468MM; Light Color:Cool White; Lumen Output:675lm; Power Rating:15W; Supply Voltage:24VDC; Light Bar Length:468mm; IP Rating:-; Product Range:-; CCT:8300K; Forward Current @ Test:1.25A RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led Light Bar, Cool White, 15W, 30Vdc, 468Mm; Light Color Banner Engineering - 41T3319 - Newark, An Avnet Company
Chicago, IL, United States
Led Light Bar, Cool White, 15W, 30Vdc, 468Mm; Light Color Banner Engineering
41T3319
Led Light Bar, Cool White, 15W, 30Vdc, 468Mm; Light Color Banner Engineering 41T3319
LED LIGHT BAR, COOL WHITE, 15W, 30VDC, 468MM; Light Color:Cool White; Lumen Output:675lm; Power Rating:15W; Supply Voltage:24VDC; Light Bar Length:468mm; IP Rating:-; Product Range:-; CCT:8300K; Forward Current @ Test:1.25A RoHS Compliant: Yes

LED LIGHT BAR, COOL WHITE, 15W, 30VDC, 468MM; Light Color:Cool White; Lumen Output:675lm; Power Rating:15W; Supply Voltage:24VDC; Light Bar Length:468mm; IP Rating:-; Product Range:-; CCT:8300K; Forward Current @ Test:1.25A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 41T3319
Product Name Led Light Bar, Cool White, 15W, 30Vdc, 468Mm; Light Color Banner Engineering
LED Type White
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1736355 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3 x 2 x 1mm
LED Type Ultraviolet
Peak Wavelength 380 nm (3800 Å)
View Details
1W Power LED Light Source - ASMT-MR00-AHJ00 - Broadcom Inc.
Specs
LED Type Red
Peak Wavelength 635 nm (6350 Å)
Viewing Angle 120 degrees
View Details
3 suppliers
Optoelectronics - LED Indication - Discrete - 1241846-SML-LX15HC-RP-TR - Win Source Electronics
ITW Electronic Component Solutions - Lumex
Specs
LED Type Red; Red
Peak Wavelength 700 nm (7000 Å)
Viewing Angle 140 degrees
View Details
2 suppliers