Banner Engineering Corp. Led Light Bar, Cool White, 9W, 30Vdc, 324.5Mm; Light Color Banner Engineering WLS28XW285XPB

Description
LED LIGHT BAR, COOL WHITE, 9W, 30VDC, 324.5MM; Light Color:Cool White; Lumen Output:450lm; Power Rating:9W; Supply Voltage:24VDC; Light Bar Length:324.5mm; IP Rating:-; Product Range:-; CCT:8300K; Forward Current @ Test:750mA RoHS Compliant: Yes
Datasheet
Description
LED LIGHT BAR, COOL WHITE, 9W, 30VDC, 324.5MM; Light Color:Cool White; Lumen Output:450lm; Power Rating:9W; Supply Voltage:24VDC; Light Bar Length:324.5mm; IP Rating:-; Product Range:-; CCT:8300K; Forward Current @ Test:750mA RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led Light Bar, Cool White, 9W, 30Vdc, 324.5Mm; Light Color Banner Engineering - 41T3316 - Newark, An Avnet Company
Chicago, IL, United States
Led Light Bar, Cool White, 9W, 30Vdc, 324.5Mm; Light Color Banner Engineering
41T3316
Led Light Bar, Cool White, 9W, 30Vdc, 324.5Mm; Light Color Banner Engineering 41T3316
LED LIGHT BAR, COOL WHITE, 9W, 30VDC, 324.5MM; Light Color:Cool White; Lumen Output:450lm; Power Rating:9W; Supply Voltage:24VDC; Light Bar Length:324.5mm; IP Rating:-; Product Range:-; CCT:8300K; Forward Current @ Test:750mA RoHS Compliant: Yes

LED LIGHT BAR, COOL WHITE, 9W, 30VDC, 324.5MM; Light Color:Cool White; Lumen Output:450lm; Power Rating:9W; Supply Voltage:24VDC; Light Bar Length:324.5mm; IP Rating:-; Product Range:-; CCT:8300K; Forward Current @ Test:750mA RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 41T3316
Product Name Led Light Bar, Cool White, 9W, 30Vdc, 324.5Mm; Light Color Banner Engineering
LED Type White
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 2103076 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
Number of Array Elements 1
View Details
LED Indication - Discrete - 846-SLA560BN4T3F-ND - DigiKey
Specs
LED Package: Radial
LED Type Blue
Peak Wavelength 470 nm (4700 Å)
View Details
2 suppliers
Specs
LED Type Green; Green
Peak Wavelength 525 nm (5250 Å)
Viewing Angle 120 degrees
View Details