Banner Engineering Corp. Led Light Bar, Cool White, 9W, 30Vdc, 324.5Mm; Light Color Banner Engineering WLS28XW285X

Description
LED LIGHT BAR, COOL WHITE, 9W, 30VDC, 324.5MM; Light Color:Cool White; Lumen Output:450lm; Power Rating:9W; Supply Voltage:24VDC; Light Bar Length:324.5mm; IP Rating:-; Product Range:-; Forward Current @ Test:750mA; Lens Width:235mm RoHS Compliant: Yes
Datasheet
Description
LED LIGHT BAR, COOL WHITE, 9W, 30VDC, 324.5MM; Light Color:Cool White; Lumen Output:450lm; Power Rating:9W; Supply Voltage:24VDC; Light Bar Length:324.5mm; IP Rating:-; Product Range:-; Forward Current @ Test:750mA; Lens Width:235mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led Light Bar, Cool White, 9W, 30Vdc, 324.5Mm; Light Color Banner Engineering - 31T7881 - Newark, An Avnet Company
Chicago, IL, United States
Led Light Bar, Cool White, 9W, 30Vdc, 324.5Mm; Light Color Banner Engineering
31T7881
Led Light Bar, Cool White, 9W, 30Vdc, 324.5Mm; Light Color Banner Engineering 31T7881
LED LIGHT BAR, COOL WHITE, 9W, 30VDC, 324.5MM; Light Color:Cool White; Lumen Output:450lm; Power Rating:9W; Supply Voltage:24VDC; Light Bar Length:324.5mm; IP Rating:-; Product Range:-; Forward Current @ Test:750mA; Lens Width:235mm RoHS Compliant: Yes

LED LIGHT BAR, COOL WHITE, 9W, 30VDC, 324.5MM; Light Color:Cool White; Lumen Output:450lm; Power Rating:9W; Supply Voltage:24VDC; Light Bar Length:324.5mm; IP Rating:-; Product Range:-; Forward Current @ Test:750mA; Lens Width:235mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 31T7881
Product Name Led Light Bar, Cool White, 9W, 30Vdc, 324.5Mm; Light Color Banner Engineering
LED Type White
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736302 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Infrared
Peak Wavelength 1080 nm (10800 Å)
Optical Power Output 8 milliwatts
View Details
Dual Emitter - DLED-660/895-CSL-2 - OSI Optoelectronics
Specs
LED Package: 64/Leadless Ceramic
LED Type Infrared; Red
Peak Wavelength 660 to 895 nm (6600 to 8950 Å)
View Details