Banner Engineering Corp. Led Light Bar, Cool White, 36W, 30Vdc, 1.173M; Light Color Banner Engineering WLS28XW1130XQ

Description
LED LIGHT BAR, COOL WHITE, 36W, 30VDC, 1.173M; Light Color:Cool White; Lumen Output:1800lm; Power Rating:36W; Supply Voltage:24VDC; Light Bar Length:1.173m; IP Rating:-; Product Range:-; Forward Current @ Test:3A; Lens Width:1130mm RoHS Compliant: Yes
Datasheet
Description
LED LIGHT BAR, COOL WHITE, 36W, 30VDC, 1.173M; Light Color:Cool White; Lumen Output:1800lm; Power Rating:36W; Supply Voltage:24VDC; Light Bar Length:1.173m; IP Rating:-; Product Range:-; Forward Current @ Test:3A; Lens Width:1130mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led Light Bar, Cool White, 36W, 30Vdc, 1.173M; Light Color Banner Engineering - 31T7878 - Newark, An Avnet Company
Chicago, IL, United States
Led Light Bar, Cool White, 36W, 30Vdc, 1.173M; Light Color Banner Engineering
31T7878
Led Light Bar, Cool White, 36W, 30Vdc, 1.173M; Light Color Banner Engineering 31T7878
LED LIGHT BAR, COOL WHITE, 36W, 30VDC, 1.173M; Light Color:Cool White; Lumen Output:1800lm; Power Rating:36W; Supply Voltage:24VDC; Light Bar Length:1.173m; IP Rating:-; Product Range:-; Forward Current @ Test:3A; Lens Width:1130mm RoHS Compliant: Yes

LED LIGHT BAR, COOL WHITE, 36W, 30VDC, 1.173M; Light Color:Cool White; Lumen Output:1800lm; Power Rating:36W; Supply Voltage:24VDC; Light Bar Length:1.173m; IP Rating:-; Product Range:-; Forward Current @ Test:3A; Lens Width:1130mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 31T7878
Product Name Led Light Bar, Cool White, 36W, 30Vdc, 1.173M; Light Color Banner Engineering
LED Type White
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269553 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 750 milliwatts
Array Array
Number of Array Elements 1
View Details
Visible Emitter - MTE5066S1J-UR - Marktech Optoelectronics
Marktech Optoelectronics
Specs
LED Package: 5mm Plastic Round with Standoff
LED Type Red
Peak Wavelength 660 nm (6600 Å)
View Details
Specs
LED Package: 1.6x0.8 (t=1.24)
LED Type Green
Peak Wavelength 527 nm (5270 Å)
View Details