Banner Engineering Corp. Led Light Bar, Rgbw, 570Mm, 18-30Vdc; Light Color Banner Engineering WLS28PXRGBW570XQ

Description
LED LIGHT BAR, RGBW, 570MM, 18-30VDC; Light Color:Red, Green, Blue, White; Lumen Output:-; Power Rating:-; Supply Voltage:30VDC; Light Bar Length:570mm; IP Rating:IP50; Product Range:WLS28 Pro Series RoHS Compliant: Yes
Datasheet
Description
LED LIGHT BAR, RGBW, 570MM, 18-30VDC; Light Color:Red, Green, Blue, White; Lumen Output:-; Power Rating:-; Supply Voltage:30VDC; Light Bar Length:570mm; IP Rating:IP50; Product Range:WLS28 Pro Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led Light Bar, Rgbw, 570Mm, 18-30Vdc; Light Color Banner Engineering - 56AJ3330 - Newark, An Avnet Company
Chicago, IL, United States
Led Light Bar, Rgbw, 570Mm, 18-30Vdc; Light Color Banner Engineering
56AJ3330
Led Light Bar, Rgbw, 570Mm, 18-30Vdc; Light Color Banner Engineering 56AJ3330
LED LIGHT BAR, RGBW, 570MM, 18-30VDC; Light Color:Red, Green, Blue, White; Lumen Output:-; Power Rating:-; Supply Voltage:30VDC; Light Bar Length:570mm; IP Rating:IP50; Product Range:WLS28 Pro Series RoHS Compliant: Yes

LED LIGHT BAR, RGBW, 570MM, 18-30VDC; Light Color:Red, Green, Blue, White; Lumen Output:-; Power Rating:-; Supply Voltage:30VDC; Light Bar Length:570mm; IP Rating:IP50; Product Range:WLS28 Pro Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 56AJ3330
Product Name Led Light Bar, Rgbw, 570Mm, 18-30Vdc; Light Color Banner Engineering
LED Type Red; Green; Blue; White
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736320 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 740 nm (7400 Å)
View Details
TO-46 Convex Lens Package Hermetic Infrared Light Emitting Diode - F5D2 - Light in Motion LLC
Specs
LED Package: TO-46
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
View Details
UV LED - Rayvio XE - Ushio America, Inc.
Ushio America, Inc.
Specs
LED Type Ultraviolet
Peak Wavelength 275 to 315 nm (2750 to 3150 Å)
Viewing Angle 120 degrees
View Details