LED LIGHT BAR, RGBW, 430MM, 18-30VDC; Light Color:Red, Green, Blue, White; Lumen Output:-; Power Rating:-; Supply Voltage:30VDC; Light Bar Length:430mm; IP Rating:IP50; Product Range:WLS28 Pro Series RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Light Emitting Diodes (LED) |
| Product Number | 56AJ3320 |
| Product Name | Led Light Bar, Rgbw, 430Mm, 18-30Vdc; Light Color Banner Engineering |
| LED Type | Red; Green; Blue; White |