Banner Engineering Corp. Led Light Bar, Rgbw, 145Mm, 18-30Vdc; Light Color Banner Engineering WLS28PXRGBW145DXKQ

Description
LED LIGHT BAR, RGBW, 145MM, 18-30VDC; Light Color:Red, Green, Blue, White; Lumen Output:-; Power Rating:-; Supply Voltage:30VDC; Light Bar Length:145mm; IP Rating:IP50; Product Range:WLS28 Pro Series RoHS Compliant: Yes
Datasheet
Description
LED LIGHT BAR, RGBW, 145MM, 18-30VDC; Light Color:Red, Green, Blue, White; Lumen Output:-; Power Rating:-; Supply Voltage:30VDC; Light Bar Length:145mm; IP Rating:IP50; Product Range:WLS28 Pro Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led Light Bar, Rgbw, 145Mm, 18-30Vdc; Light Color Banner Engineering - 56AJ3307 - Newark, An Avnet Company
Chicago, IL, United States
Led Light Bar, Rgbw, 145Mm, 18-30Vdc; Light Color Banner Engineering
56AJ3307
Led Light Bar, Rgbw, 145Mm, 18-30Vdc; Light Color Banner Engineering 56AJ3307
LED LIGHT BAR, RGBW, 145MM, 18-30VDC; Light Color:Red, Green, Blue, White; Lumen Output:-; Power Rating:-; Supply Voltage:30VDC; Light Bar Length:145mm; IP Rating:IP50; Product Range:WLS28 Pro Series RoHS Compliant: Yes

LED LIGHT BAR, RGBW, 145MM, 18-30VDC; Light Color:Red, Green, Blue, White; Lumen Output:-; Power Rating:-; Supply Voltage:30VDC; Light Bar Length:145mm; IP Rating:IP50; Product Range:WLS28 Pro Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 56AJ3307
Product Name Led Light Bar, Rgbw, 145Mm, 18-30Vdc; Light Color Banner Engineering
LED Type Red; Green; Blue; White
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736252 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 1550 nm (15500 Å)
View Details
Single Rank Mini-mold Chip LED - SML-D15UW - ROHM Semiconductor GmbH
Specs
LED Package: 1.6x0.8 (t=0.55)
LED Type Red
Peak Wavelength 620 nm (6200 Å)
View Details
2 suppliers
TO-46 Convex Lens Package Hermetic UV Light Emitting Diodes - F5U275 - Light in Motion LLC
Specs
LED Package: TO-46
LED Type Ultraviolet
Peak Wavelength 275 nm (2750 Å)
View Details