Banner Engineering Corp. Lighting Fixture WLS28-2XWR2-285DXQ

Description
WLS28-2 DUAL COLOR LIGHT STRIP, 12-30 VDC, ENVIRONMENTAL RATING: IP50, NON-CASCADABLE, COLORS: DAYLIGHT WHITE 100% DENSITY, RED 50%, 285 MM LIGHTED LENGTH, DIFFUSED PLASTIC, NOT SEALED, NO POWER SWITCH, 4-PIN EURO-STYLE QD, (800049). FREE 2 YEAR RADWELL WARRANTY
Description
WLS28-2 DUAL COLOR LIGHT STRIP, 12-30 VDC, ENVIRONMENTAL RATING: IP50, NON-CASCADABLE, COLORS: DAYLIGHT WHITE 100% DENSITY, RED 50%, 285 MM LIGHTED LENGTH, DIFFUSED PLASTIC, NOT SEALED, NO POWER SWITCH, 4-PIN EURO-STYLE QD, (800049). FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Lighting Fixture - 70182190 - Radwell International
Willingboro, NJ, United States
Lighting Fixture
70182190
Lighting Fixture 70182190
WLS28-2 DUAL COLOR LIGHT STRIP, 12-30 VDC, ENVIRONMENTAL RATING: IP50, NON-CASCADABLE, COLORS: DAYLIGHT WHITE 100% DENSITY, RED 50%, 285 MM LIGHTED LENGTH, DIFFUSED PLASTIC, NOT SEALED, NO POWER SWITCH, 4-PIN EURO-STYLE QD, (800049). FREE 2 YEAR RADWELL WARRANTY

WLS28-2 DUAL COLOR LIGHT STRIP, 12-30 VDC, ENVIRONMENTAL RATING: IP50, NON-CASCADABLE, COLORS: DAYLIGHT WHITE 100% DENSITY, RED 50%, 285 MM LIGHTED LENGTH, DIFFUSED PLASTIC, NOT SEALED, NO POWER SWITCH, 4-PIN EURO-STYLE QD, (800049). FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Lighting Fixtures
Product Number 70182190
Product Name Lighting Fixture
Voltage 30 volts
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856543 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.644m(L)
View Details