Banner Engineering Corp. Industrial Lighting - Task Lighting WLS28-2XW850XMQ

Description
WLS28-2 WORK LIGHT STRIP; MOTION
Description
WLS28-2 WORK LIGHT STRIP; MOTION
Datasheet
Datasheet Summary
Powered by GS/AI

The WLS28-2XW850XMQ is an 850 mm LED strip light designed for industrial applications. It features a low-profile aluminum housing and a shatterproof window, making it suitable for various environments. This model is available in cool white with a color temperature of 6500K and offers a lumen output of approximately 800 lumens per foot. The light operates within a voltage range of 12V to 30V DC and includes options for daisy chaining multiple units together, facilitating a continuous lighting solution with minimal wiring. The WLS28-2XW850XMQ is rated IP50 for non-sealed models and IP67/IP69K for sealed versions, ensuring durability in harsh conditions. It supports dimming capabilities and includes automatic temperature protection to extend product life. The unit can be mounted using included swivel brackets and is compatible with various connectors, including a 2 m integral cable or a 4-pin M12 quick disconnect. This product is ideal for machine and enclosure lighting, providing flexibility and reliability for industrial tasks.

Datasheet Summary
Powered by GS/AI

The WLS28-2XW850XMQ is an 850 mm LED strip light designed for industrial applications. It features a low-profile aluminum housing and a shatterproof window, making it suitable for various environments. This model is available in cool white with a color temperature of 6500K and offers a lumen output of approximately 800 lumens per foot. The light operates within a voltage range of 12V to 30V DC and includes options for daisy chaining multiple units together, facilitating a continuous lighting solution with minimal wiring. The WLS28-2XW850XMQ is rated IP50 for non-sealed models and IP67/IP69K for sealed versions, ensuring durability in harsh conditions. It supports dimming capabilities and includes automatic temperature protection to extend product life. The unit can be mounted using included swivel brackets and is compatible with various connectors, including a 2 m integral cable or a 4-pin M12 quick disconnect. This product is ideal for machine and enclosure lighting, providing flexibility and reliability for industrial tasks.

Suppliers

Company
Product
Description
Supplier Links
Industrial Lighting - Task Lighting - WLS28-2XW850XMQ - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Industrial Lighting - Task Lighting
WLS28-2XW850XMQ
Industrial Lighting - Task Lighting WLS28-2XW850XMQ
WLS28-2 WORK LIGHT STRIP; MOTION

WLS28-2 WORK LIGHT STRIP; MOTION

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Lighting Controls
Product Number WLS28-2XW850XMQ
Product Name Industrial Lighting - Task Lighting
Application Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Dimmer Switches - 2703437 - RS Components, Ltd.
RS Components, Ltd.
Specs
Mounting Wall/Ceiling
View Details
Dimmer Switches - DM101 - Suzhou Ele Mfg Co., Ltd.
Suzhou Ele Mfg Co., Ltd.
Specs
Controller Type Rotary Dimmer
Lamp Type Fluorescent Lamps; Incandescent Lamps; LED Lamps
View Details
NB-IoT Lighting Controller - MS15149 - Moons' Electric Co. Ltd.
Specs
Application Exterior; Roadway; Commercial; Industrial; Residential; Area Lighting
Lamp Type LED Lamps
Voltage 115/120V; 208-230/240V; 277 VAC 60 Hz
View Details
Specialty Product Technologies
Specs
Application Commercial; Industrial; Residential
Controller Type Rotary Dimmer
Lamp Type Incandescent Lamps
View Details