Banner Engineering Corp. Led Work Light, 921Mm, 30V, 4Pin M12 Qd; Length Banner Engineering WLS28-2XW850DXPBQ

Description
LED WORK LIGHT, 921MM, 30V, 4PIN M12 QD; Length:921mm; Lamp Base Type:-; Light Source:LED; Lens Diameter:-; Supply Voltage:30VDC; Power Rating:-; Product Range:WLS28-2 Series; Plug Type:- RoHS Compliant: Yes
Datasheet
Description
LED WORK LIGHT, 921MM, 30V, 4PIN M12 QD; Length:921mm; Lamp Base Type:-; Light Source:LED; Lens Diameter:-; Supply Voltage:30VDC; Power Rating:-; Product Range:WLS28-2 Series; Plug Type:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led Work Light, 921Mm, 30V, 4Pin M12 Qd; Length Banner Engineering - 79X0446 - Newark, An Avnet Company
Chicago, IL, United States
Led Work Light, 921Mm, 30V, 4Pin M12 Qd; Length Banner Engineering
79X0446
Led Work Light, 921Mm, 30V, 4Pin M12 Qd; Length Banner Engineering 79X0446
LED WORK LIGHT, 921MM, 30V, 4PIN M12 QD; Length:921mm; Lamp Base Type:-; Light Source:LED; Lens Diameter:-; Supply Voltage:30VDC; Power Rating:-; Product Range:WLS28-2 Series; Plug Type:- RoHS Compliant: Yes

LED WORK LIGHT, 921MM, 30V, 4PIN M12 QD; Length:921mm; Lamp Base Type:-; Light Source:LED; Lens Diameter:-; Supply Voltage:30VDC; Power Rating:-; Product Range:WLS28-2 Series; Plug Type:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 79X0446
Product Name Led Work Light, 921Mm, 30V, 4Pin M12 Qd; Length Banner Engineering
LED Package: 921mm
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1880405 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 25 x 25 x 4.2mm
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
View Details
High Brightness LED - CLM4B-AKW - Marktech Optoelectronics
Marktech Optoelectronics
Specs
LED Package: SMD-White Face
LED Type Red
Peak Wavelength 594 nm (5940 Å)
View Details
Single Rank Mini-mold Chip LED - SML-D15MW(C) - ROHM Semiconductor GmbH
Specs
LED Package: 1.6x0.8 (t=0.55)
LED Type Yellow; Green
Peak Wavelength 571 nm (5710 Å)
View Details
2 suppliers