BANNER ENGINEERING CORP.
WLS28-2XW570SQ -- INDUSTRIAL LIGHTING - TASK LIGHTING
Banner Engineering Corp.
Industrial Lighting - Task Lighting
WLS28-2XW570SQ
Description
WORK LIGHT STRIP 570MM
-
Quarktwin Technology Ltd.
Datasheet
Description
WORK LIGHT STRIP 570MM
Datasheet
Technical Specifications
|
Product Category
|
Lighting Controls |
|
Product Number
|
WLS28-2XW570SQ |
|
Product Name
|
Industrial Lighting - Task Lighting |
|
Application
|
Industrial
|
Unlock Full Specs
to access all available technical data
Similar Products
Controller Type
Rotary Dimmer
Lamp Type
Fluorescent Lamps; LED Lamps
Voltage
120V AC 60Hz
View Details
Controller Type
Dimming Controller
Mounting
Wall/Ceiling
View Details
Application
Interior; Security; Commercial; Industrial
Controller Type
Manual On/Off; Time Override
Lamp Type
High Intensity Discharge Lamps
View Details
Controller Type
Rotary Dimmer
Lamp Type
LED Lamps
Lamp Power
200 watts
View Details