Banner Engineering Corp. Led Light Bar, 30Vdc, 650Lm, 285Mm, Wht; Light Color Banner Engineering WLS28-2XW285XQ

Description
LED LIGHT BAR, 30VDC, 650LM, 285MM, WHT; Light Color:Cool White; Lumen Output:650lm; Power Rating:-; Supply Voltage:30VDC; Light Bar Length:285mm; IP Rating:IP69K; Product Range:WLS28-2 Series RoHS Compliant: Yes
Description
LED LIGHT BAR, 30VDC, 650LM, 285MM, WHT; Light Color:Cool White; Lumen Output:650lm; Power Rating:-; Supply Voltage:30VDC; Light Bar Length:285mm; IP Rating:IP69K; Product Range:WLS28-2 Series RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Led Light Bar, 30Vdc, 650Lm, 285Mm, Wht; Light Color Banner Engineering - 79X0381 - Newark, An Avnet Company
Chicago, IL, United States
Led Light Bar, 30Vdc, 650Lm, 285Mm, Wht; Light Color Banner Engineering
79X0381
Led Light Bar, 30Vdc, 650Lm, 285Mm, Wht; Light Color Banner Engineering 79X0381
LED LIGHT BAR, 30VDC, 650LM, 285MM, WHT; Light Color:Cool White; Lumen Output:650lm; Power Rating:-; Supply Voltage:30VDC; Light Bar Length:285mm; IP Rating:IP69K; Product Range:WLS28-2 Series RoHS Compliant: Yes

LED LIGHT BAR, 30VDC, 650LM, 285MM, WHT; Light Color:Cool White; Lumen Output:650lm; Power Rating:-; Supply Voltage:30VDC; Light Bar Length:285mm; IP Rating:IP69K; Product Range:WLS28-2 Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 79X0381
Product Name Led Light Bar, 30Vdc, 650Lm, 285Mm, Wht; Light Color Banner Engineering
LED Type White
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2169840 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type White; Neutral white
Array Array
Number of Array Elements 1
View Details
LED Indication - Discrete - 516-ASCQDR60-BZ211R0R105CT-ND - DigiKey
Specs
LED Package: 4-PLCC
LED Type Red
Peak Wavelength 632 nm (6320 Å)
View Details
Specs
LED Type Green; Green
Peak Wavelength 525 nm (5250 Å)
Viewing Angle 140 degrees
View Details