Banner Engineering Corp. Industrial Lighting - Task Lighting WLS28-2CGR-570DXQ

Description
WLS28-2 DUAL COLOR LIGHT STRIP;
Description
WLS28-2 DUAL COLOR LIGHT STRIP;

Suppliers

Company
Product
Description
Supplier Links
Industrial Lighting - Task Lighting - WLS28-2CGR-570DXQ - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Industrial Lighting - Task Lighting
WLS28-2CGR-570DXQ
Industrial Lighting - Task Lighting WLS28-2CGR-570DXQ
WLS28-2 DUAL COLOR LIGHT STRIP;

WLS28-2 DUAL COLOR LIGHT STRIP;

Buy Now

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Lighting Controls
Product Number WLS28-2CGR-570DXQ
Product Name Industrial Lighting - Task Lighting
Application Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Smart Dimmer Switch Single Pole - DTR10 - Suzhou Ele Mfg Co., Ltd.
Specs
Application Interior; Residential
Voltage 125V
Communication Protocol Wi-Fi 2.4GHz
View Details
Lighting Controllers - 2067699 - RS Components, Ltd.
Specs
Controller Type Detector
Voltage 240 v
Mounting Wall/Ceiling
View Details
LED Dimmer Touch Sensor, CV 12-36V 3A - LC-OL-12DIM - ECO Light LED
Specs
Lamp Type LED Lamps
Lamp Power 108 watts
Voltage 24 VDC
View Details
NB-IoT Lighting Controller - MS15149 - Moons' Electric Co. Ltd.
Specs
Application Exterior; Roadway; Commercial; Industrial; Residential; Area Lighting
Lamp Type LED Lamps
Voltage 115/120V; 208-230/240V; 277 VAC 60 Hz
View Details