BANNER ENGINEERING CORP.
WLS27XW145DSQ -- INDUSTRIAL LIGHTING - TASK LIGHTING
Banner Engineering Corp.
Industrial Lighting - Task Lighting
WLS27XW145DSQ
Description
WORK LIGHT STRIP 145MM
-
Quarktwin Technology Ltd.
Datasheet
Description
WORK LIGHT STRIP 145MM
Datasheet
Technical Specifications
|
Product Category
|
Lighting Controls |
|
Product Number
|
WLS27XW145DSQ |
|
Product Name
|
Industrial Lighting - Task Lighting |
|
Application
|
Industrial
|
Unlock Full Specs
to access all available technical data
Similar Products
Controller Type
Occupancy (Motion) Sensor; LED Controller
Mounting
Wall/Ceiling
View Details
Application
Interior; Residential
Voltage
125V
Communication Protocol
Wi-Fi 2.4GHz
View Details
Application
Commercial
Controller Type
Slide Dimmer
View Details