LED Cool Lights LED RGB/SINGLE COLOR RF CONTROLLER

Description
Description LED Cool Lights, RF 311 Controller is a high performance dimming controller, which adopted the most advanced PWM (Pulse-Width Modification) digital brightness-adjusting technology at present. ABS engineering plastic panel, with soft-touch function button and sleek appearance. The RF 311 Controller can control RGB and Single Colors. Ideal for use with the LED Cool Lights RGB Tape Light, Single Color Tape Light, RGB Light Panels and other LED Cool Lights Products. RF Controller Remote Control Distance is 50M with obstacles and 100m without obstacles. Model Number: LEDC-5-311-RF-C Modes: 1. Static Brightness 1 - 0% Brightness 2. Static Brightness 2 - 25% Brightness 3. Static Brightness 3 - 50% Brightness 4. Static Brightness 4 - 75% Brightness 5. Static Brightness 5 - 100% Brightness 6. Color Strobe - 8 Level Speed Adjustment 7. 3 Channel Color Skipping - 8 Level Speed Adjustment 8. Gradual Change - Dark to Bright Fading - 8 Level Speed Adjustment Performance: 1. 0-100% Brightness Adjustment 2. 8 Changing Modes 3. 256 Scale Levels 4. Automatically adapts to single color LED 5. 0%, 25%, 50%, 75% and 100% brightness (easy to select) 6. Speed and Brightness Modes Specification ›
Description
Description LED Cool Lights, RF 311 Controller is a high performance dimming controller, which adopted the most advanced PWM (Pulse-Width Modification) digital brightness-adjusting technology at present. ABS engineering plastic panel, with soft-touch function button and sleek appearance. The RF 311 Controller can control RGB and Single Colors. Ideal for use with the LED Cool Lights RGB Tape Light, Single Color Tape Light, RGB Light Panels and other LED Cool Lights Products. RF Controller Remote Control Distance is 50M with obstacles and 100m without obstacles. Model Number: LEDC-5-311-RF-C Modes: 1. Static Brightness 1 - 0% Brightness 2. Static Brightness 2 - 25% Brightness 3. Static Brightness 3 - 50% Brightness 4. Static Brightness 4 - 75% Brightness 5. Static Brightness 5 - 100% Brightness 6. Color Strobe - 8 Level Speed Adjustment 7. 3 Channel Color Skipping - 8 Level Speed Adjustment 8. Gradual Change - Dark to Bright Fading - 8 Level Speed Adjustment Performance: 1. 0-100% Brightness Adjustment 2. 8 Changing Modes 3. 256 Scale Levels 4. Automatically adapts to single color LED 5. 0%, 25%, 50%, 75% and 100% brightness (easy to select) 6. Speed and Brightness Modes Specification ›

Suppliers

Company
Product
Description
Supplier Links
Description LED Cool Lights, RF 311 Controller is a high performance dimming controller, which adopted the most advanced PWM (Pulse-Width Modification) digital brightness-adjusting technology at present. ABS engineering plastic panel, with soft-touch function button and sleek appearance. The RF 311 Controller can control RGB and Single Colors. Ideal for use with the LED Cool Lights RGB Tape Light, Single Color Tape Light, RGB Light Panels and other LED Cool Lights Products. RF Controller Remote Control Distance is 50M with obstacles and 100m without obstacles. Model Number: LEDC-5-311-RF-C Modes: 1. Static Brightness 1 - 0% Brightness 2. Static Brightness 2 - 25% Brightness 3. Static Brightness 3 - 50% Brightness 4. Static Brightness 4 - 75% Brightness 5. Static Brightness 5 - 100% Brightness 6. Color Strobe - 8 Level Speed Adjustment 7. 3 Channel Color Skipping - 8 Level Speed Adjustment 8. Gradual Change - Dark to Bright Fading - 8 Level Speed Adjustment Performance: 1. 0-100% Brightness Adjustment 2. 8 Changing Modes 3. 256 Scale Levels 4. Automatically adapts to single color LED 5. 0%, 25%, 50%, 75% and 100% brightness (easy to select) 6. Speed and Brightness Modes Specification ›

Description
LED Cool Lights, RF 311 Controller is a high performance dimming controller, which adopted the most advanced PWM (Pulse-Width Modification) digital brightness-adjusting technology at present. ABS engineering plastic panel, with soft-touch function button and sleek appearance. The RF 311 Controller can control RGB and Single Colors. Ideal for use with the LED Cool Lights RGB Tape Light, Single Color Tape Light, RGB Light Panels and other LED Cool Lights Products.
RF Controller Remote Control Distance is 50M with obstacles and 100m without obstacles.
Model Number:
LEDC-5-311-RF-C
Modes:
1. Static Brightness 1 - 0% Brightness
2. Static Brightness 2 - 25% Brightness
3. Static Brightness 3 - 50% Brightness
4. Static Brightness 4 - 75% Brightness
5. Static Brightness 5 - 100% Brightness
6. Color Strobe - 8 Level Speed Adjustment
7. 3 Channel Color Skipping - 8 Level Speed Adjustment
8. Gradual Change - Dark to Bright Fading - 8 Level Speed Adjustment
Performance:
1. 0-100% Brightness Adjustment
2. 8 Changing Modes
3. 256 Scale Levels
4. Automatically adapts to single color LED
5. 0%, 25%, 50%, 75% and 100% brightness (easy to select)
6. Speed and Brightness Modes
Specification ›

Supplier's Site

Technical Specifications

  LED Cool Lights
Product Category Lighting Controls
Product Number LED RGB/SINGLE COLOR RF CONTROLLER
Lamp Type LED Lamps
Unlock Full Specs
to access all available technical data

Similar Products

Lighting Controllers - 296739 - RS Components, Ltd.
Specs
Controller Type Dimming Controller
View Details
Digital Toggle Dimmer Switch - DM101S2 - Suzhou Ele Mfg Co., Ltd.
Specs
Controller Type Rotary Dimmer; Toggle Dimmer
Lamp Type Fluorescent Lamps; Incandescent Lamps; LED Lamps
View Details
NB-IoT Lighting Controller - MS15149 - Moons' Electric Co. Ltd.
Specs
Application Exterior; Roadway; Commercial; Industrial; Residential; Area Lighting
Lamp Type LED Lamps
Voltage 115/120V; 208-230/240V; 277 VAC 60 Hz
View Details
Specialty Product Technologies
Specs
Application Commercial; Industrial; Residential
Controller Type Rotary Dimmer
Lamp Type Incandescent Lamps
View Details