Banner Engineering Corp. Led Light Bar, Rgbw, 490.5Mm, 30Vdc; Light Color Banner Engineering WLS27PXRGBW430DSKQ

Description
LED LIGHT BAR, RGBW, 490.5MM, 30VDC; Light Color:Red, Green, Blue, White; Lumen Output:-; Power Rating:-; Supply Voltage:30VDC; Light Bar Length:490.5mm; IP Rating:IP66, IP67, IP69K; Product Range:WLS27 PRO Series RoHS Compliant: Yes
Datasheet
Description
LED LIGHT BAR, RGBW, 490.5MM, 30VDC; Light Color:Red, Green, Blue, White; Lumen Output:-; Power Rating:-; Supply Voltage:30VDC; Light Bar Length:490.5mm; IP Rating:IP66, IP67, IP69K; Product Range:WLS27 PRO Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led Light Bar, Rgbw, 490.5Mm, 30Vdc; Light Color Banner Engineering - 52AH6636 - Newark, An Avnet Company
Chicago, IL, United States
Led Light Bar, Rgbw, 490.5Mm, 30Vdc; Light Color Banner Engineering
52AH6636
Led Light Bar, Rgbw, 490.5Mm, 30Vdc; Light Color Banner Engineering 52AH6636
LED LIGHT BAR, RGBW, 490.5MM, 30VDC; Light Color:Red, Green, Blue, White; Lumen Output:-; Power Rating:-; Supply Voltage:30VDC; Light Bar Length:490.5mm; IP Rating:IP66, IP67, IP69K; Product Range:WLS27 PRO Series RoHS Compliant: Yes

LED LIGHT BAR, RGBW, 490.5MM, 30VDC; Light Color:Red, Green, Blue, White; Lumen Output:-; Power Rating:-; Supply Voltage:30VDC; Light Bar Length:490.5mm; IP Rating:IP66, IP67, IP69K; Product Range:WLS27 PRO Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 52AH6636
Product Name Led Light Bar, Rgbw, 490.5Mm, 30Vdc; Light Color Banner Engineering
LED Type Red; Green; Blue; White
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1736287 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3 x 2 x 1mm
LED Type Ultraviolet
Peak Wavelength 360 nm (3600 Å)
View Details
TO-46 Convex Lens Package Hermetic NIR Light Emitting Diodes - F5D1 - Light in Motion LLC
Specs
LED Package: TO-46
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
View Details
Clairex Technologies, Inc.
Specs
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
Viewing Angle 40 degrees
View Details