Banner Engineering Corp. Led Light Bar, Rgbw, 349.5Mm, 30Vdc; Light Color Banner Engineering WLS27PXRGBW285DSKQ

Description
LED LIGHT BAR, RGBW, 349.5MM, 30VDC; Light Color:Red, Green, Blue, White; Lumen Output:-; Power Rating:-; Supply Voltage:30VDC; Light Bar Length:349.5mm; IP Rating:IP66, IP67, IP69K; Product Range:WLS27 PRO Series RoHS Compliant: Yes
Datasheet
Description
LED LIGHT BAR, RGBW, 349.5MM, 30VDC; Light Color:Red, Green, Blue, White; Lumen Output:-; Power Rating:-; Supply Voltage:30VDC; Light Bar Length:349.5mm; IP Rating:IP66, IP67, IP69K; Product Range:WLS27 PRO Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led Light Bar, Rgbw, 349.5Mm, 30Vdc; Light Color Banner Engineering - 52AH6632 - Newark, An Avnet Company
Chicago, IL, United States
Led Light Bar, Rgbw, 349.5Mm, 30Vdc; Light Color Banner Engineering
52AH6632
Led Light Bar, Rgbw, 349.5Mm, 30Vdc; Light Color Banner Engineering 52AH6632
LED LIGHT BAR, RGBW, 349.5MM, 30VDC; Light Color:Red, Green, Blue, White; Lumen Output:-; Power Rating:-; Supply Voltage:30VDC; Light Bar Length:349.5mm; IP Rating:IP66, IP67, IP69K; Product Range:WLS27 PRO Series RoHS Compliant: Yes

LED LIGHT BAR, RGBW, 349.5MM, 30VDC; Light Color:Red, Green, Blue, White; Lumen Output:-; Power Rating:-; Supply Voltage:30VDC; Light Bar Length:349.5mm; IP Rating:IP66, IP67, IP69K; Product Range:WLS27 PRO Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 52AH6632
Product Name Led Light Bar, Rgbw, 349.5Mm, 30Vdc; Light Color Banner Engineering
LED Type Red; Green; Blue; White
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736317P - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Infrared
Peak Wavelength 775 nm (7750 Å)
Number of Array Elements 1
View Details
High brightness chip LED with reflector - SML-Z14MT(C) - ROHM Semiconductor GmbH
Specs
LED Package: 2.8x3.2 (t=2.05)
LED Type Yellow; Green
Peak Wavelength 571 nm (5710 Å)
View Details
2 suppliers