BANNER ENGINEERING CORP.
WLS15XDW0640DSQP -- INDUSTRIAL LIGHTING - TASK LIGHTING
Banner Engineering Corp.
Industrial Lighting - Task Lighting
WLS15XDW0640DSQP
Description
WORK LIGHT STRIP 640MM
-
Quarktwin Technology Ltd.
Datasheet
Description
WORK LIGHT STRIP 640MM
Datasheet
Technical Specifications
|
Product Category
|
Lighting Controls |
|
Product Number
|
WLS15XDW0640DSQP |
|
Product Name
|
Industrial Lighting - Task Lighting |
|
Application
|
Industrial
|
Unlock Full Specs
to access all available technical data
Similar Products
Controller Type
Rotary Dimmer
Lamp Type
Fluorescent Lamps; Incandescent Lamps; LED Lamps
View Details
Lamp Power
250 watts
Voltage
115/120V; 277 VAC 60 Hz
View Details
Greenwich Instruments Ltd.
Application
Interior (optional feature); Exterior (optional feature); Commercial; Theatrical
Controller Type
DMX Programmable Controller
Lamp Type
Theatrical Lighting Equipment
View Details