Banner Engineering Corp. LED LAMP/BULB WLS15XDW0500DSC2

Description
802027 - WLS15 WORK LIGHT STRIP, DIFFUSED WINDOW, LENGTH: 500 MM, VOLTAGE: 12 OR 24 V DC, ENVIRONMENTAL RATING: IP66,67, COLOR: DAYLIGHT WHITE, 2 M (6.5 FT) INTEGRAL CABLE. FREE 2 YEAR RADWELL WARRANTY
Description
802027 - WLS15 WORK LIGHT STRIP, DIFFUSED WINDOW, LENGTH: 500 MM, VOLTAGE: 12 OR 24 V DC, ENVIRONMENTAL RATING: IP66,67, COLOR: DAYLIGHT WHITE, 2 M (6.5 FT) INTEGRAL CABLE. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
LED LAMP/BULB - 88961733 - Radwell International
Willingboro, NJ, United States
LED LAMP/BULB
88961733
LED LAMP/BULB 88961733
802027 - WLS15 WORK LIGHT STRIP, DIFFUSED WINDOW, LENGTH: 500 MM, VOLTAGE: 12 OR 24 V DC, ENVIRONMENTAL RATING: IP66,67, COLOR: DAYLIGHT WHITE, 2 M (6.5 FT) INTEGRAL CABLE. FREE 2 YEAR RADWELL WARRANTY

802027 - WLS15 WORK LIGHT STRIP, DIFFUSED WINDOW, LENGTH: 500 MM, VOLTAGE: 12 OR 24 V DC, ENVIRONMENTAL RATING: IP66,67, COLOR: DAYLIGHT WHITE, 2 M (6.5 FT) INTEGRAL CABLE. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Light Emitting Diodes (LED)
Product Number 88961733
Product Name LED LAMP/BULB
LED Type White
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736272 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 770 nm (7700 Å)
View Details
1W Mini High Power LED - ASMT-JL11-NNQ01 - Broadcom Inc.
Specs
LED Type Royal Blue
Peak Wavelength 450 nm (4500 Å)
Viewing Angle 165 degrees
View Details