Banner Engineering Corp. LED LAMP/BULB WLS15XDW0360DSQS

Description
802038 - WLS15 WORK LIGHT STRIP, DIFFUSED WINDOW, LENGTH: 360 MM, VOLTAGE: 12 OR 24 V DC, ENVIRONMENTAL RATING: IP66,67, COLOR: DAYLIGHT WHITE, DEUTSCH 2-PIN DTM PVC PIGTAIL QD. FREE 2 YEAR RADWELL WARRANTY
Description
802038 - WLS15 WORK LIGHT STRIP, DIFFUSED WINDOW, LENGTH: 360 MM, VOLTAGE: 12 OR 24 V DC, ENVIRONMENTAL RATING: IP66,67, COLOR: DAYLIGHT WHITE, DEUTSCH 2-PIN DTM PVC PIGTAIL QD. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
LED LAMP/BULB - 88961729 - Radwell International
Willingboro, NJ, United States
LED LAMP/BULB
88961729
LED LAMP/BULB 88961729
802038 - WLS15 WORK LIGHT STRIP, DIFFUSED WINDOW, LENGTH: 360 MM, VOLTAGE: 12 OR 24 V DC, ENVIRONMENTAL RATING: IP66,67, COLOR: DAYLIGHT WHITE, DEUTSCH 2-PIN DTM PVC PIGTAIL QD. FREE 2 YEAR RADWELL WARRANTY

802038 - WLS15 WORK LIGHT STRIP, DIFFUSED WINDOW, LENGTH: 360 MM, VOLTAGE: 12 OR 24 V DC, ENVIRONMENTAL RATING: IP66,67, COLOR: DAYLIGHT WHITE, DEUTSCH 2-PIN DTM PVC PIGTAIL QD. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Light Emitting Diodes (LED)
Product Number 88961729
Product Name LED LAMP/BULB
LED Type White
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1225172 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 30 x 30 x 3.85mm
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
View Details
EXCELED™ series - SLI-343Y8Y - ROHM Semiconductor GmbH
ROHM Semiconductor GmbH
Specs
LED Package: Circleφ3
LED Type Yellow
Peak Wavelength 593 nm (5930 Å)
View Details
2 suppliers