Banner Engineering Corp. Led Strip Light, Daylight, 350Lm, 24V; Light Color Banner Engineering WLS15XDW0360DSQP

Description
LED STRIP LIGHT, DAYLIGHT, 350LM, 24V; Light Color:Daylight; Lumen Output:350lm; Power Rating:-; Supply Voltage:24VDC; Light Bar Length:360mm; IP Rating:IP66, IP67; Product Range:WLS15 Series RoHS Compliant: Yes
Datasheet
Description
LED STRIP LIGHT, DAYLIGHT, 350LM, 24V; Light Color:Daylight; Lumen Output:350lm; Power Rating:-; Supply Voltage:24VDC; Light Bar Length:360mm; IP Rating:IP66, IP67; Product Range:WLS15 Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led Strip Light, Daylight, 350Lm, 24V; Light Color Banner Engineering - 24AC9955 - Newark, An Avnet Company
Chicago, IL, United States
Led Strip Light, Daylight, 350Lm, 24V; Light Color Banner Engineering
24AC9955
Led Strip Light, Daylight, 350Lm, 24V; Light Color Banner Engineering 24AC9955
LED STRIP LIGHT, DAYLIGHT, 350LM, 24V; Light Color:Daylight; Lumen Output:350lm; Power Rating:-; Supply Voltage:24VDC; Light Bar Length:360mm; IP Rating:IP66, IP67; Product Range:WLS15 Series RoHS Compliant: Yes

LED STRIP LIGHT, DAYLIGHT, 350LM, 24V; Light Color:Daylight; Lumen Output:350lm; Power Rating:-; Supply Voltage:24VDC; Light Bar Length:360mm; IP Rating:IP66, IP67; Product Range:WLS15 Series RoHS Compliant: Yes

Supplier's Site Datasheet
LED LAMP/BULB - 88961723 - Radwell International
Willingboro, NJ, United States
LED LAMP/BULB
88961723
LED LAMP/BULB 88961723
WORK LIGHT STRIP, DIFFUSED WINDOW, LENGTH: 360 MM, VOLTAGE: 12 OR 24 V DC, 15 MM SIZE, 1 COLOR - WHITE, INDIVIDUAL COLOR INPUT CONTROL, EURO 4-PIN 150 MM (6 IN) PVC PIGTAIL, 5000 K DAYLIGHT COLOR, 4 PIN CONDUCTOR/PINS, IP66/IP67, 802032. FREE 2 YEAR RADWELL WARRANTY

WORK LIGHT STRIP, DIFFUSED WINDOW, LENGTH: 360 MM, VOLTAGE: 12 OR 24 V DC, 15 MM SIZE, 1 COLOR - WHITE, INDIVIDUAL COLOR INPUT CONTROL, EURO 4-PIN 150 MM (6 IN) PVC PIGTAIL, 5000 K DAYLIGHT COLOR, 4 PIN CONDUCTOR/PINS, IP66/IP67, 802032. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Radwell International
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 24AC9955 88961723
Product Name Led Strip Light, Daylight, 350Lm, 24V; Light Color Banner Engineering LED LAMP/BULB
LED Type White
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736277 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.8 x 3.8 x 0.9mm
LED Type Infrared
Peak Wavelength 740 nm (7400 Å)
View Details
DURIS® E 2 low and mid power LEDs - GW JBLMS2.EM - OSRAM Opto Semiconductors
Specs
LED Type White
Color Temperature 2700 to 6500 K
Viewing Angle 120 degrees
View Details
Led, 3W, Aveon, Red, 85Lm; Led Colour Broadcom - 36AJ8250 - Newark, An Avnet Company
Specs
LED Type Red
Peak Wavelength 625 nm (6250 Å)
Viewing Angle 140 degrees
View Details