Banner Engineering Corp. Led Light Bar, Rgb, 1.2M, 30Vdc, M12 Qd; Light Color Banner Engineering WLS15PXRGB1200DSQP

Description
LED LIGHT BAR, RGB, 1.2M, 30VDC, M12 QD; Light Color:Red, Green, Blue; Lumen Output:-; Power Rating:-; Supply Voltage:30VDC; Light Bar Length:1.2m; IP Rating:IP66, IP67; Product Range:WLS15 Pro Series RoHS Compliant: Yes
Datasheet
Description
LED LIGHT BAR, RGB, 1.2M, 30VDC, M12 QD; Light Color:Red, Green, Blue; Lumen Output:-; Power Rating:-; Supply Voltage:30VDC; Light Bar Length:1.2m; IP Rating:IP66, IP67; Product Range:WLS15 Pro Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led Light Bar, Rgb, 1.2M, 30Vdc, M12 Qd; Light Color Banner Engineering - 42AJ7863 - Newark, An Avnet Company
Chicago, IL, United States
Led Light Bar, Rgb, 1.2M, 30Vdc, M12 Qd; Light Color Banner Engineering
42AJ7863
Led Light Bar, Rgb, 1.2M, 30Vdc, M12 Qd; Light Color Banner Engineering 42AJ7863
LED LIGHT BAR, RGB, 1.2M, 30VDC, M12 QD; Light Color:Red, Green, Blue; Lumen Output:-; Power Rating:-; Supply Voltage:30VDC; Light Bar Length:1.2m; IP Rating:IP66, IP67; Product Range:WLS15 Pro Series RoHS Compliant: Yes

LED LIGHT BAR, RGB, 1.2M, 30VDC, M12 QD; Light Color:Red, Green, Blue; Lumen Output:-; Power Rating:-; Supply Voltage:30VDC; Light Bar Length:1.2m; IP Rating:IP66, IP67; Product Range:WLS15 Pro Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 42AJ7863
Product Name Led Light Bar, Rgb, 1.2M, 30Vdc, M12 Qd; Light Color Banner Engineering
LED Type Red; Green; Blue
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736335 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
View Details
Micropac Industries, Inc.
Specs
LED Package: Tall lens Pill Pac
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
View Details
16mm Pilot Lights and LEDs -  - Data Display Products
Data Display Products
Specs
LED Type Red; Green; Blue; White; Amber
Forward Voltage 24 to 140 volts
Lens Type Flat Lens
View Details