Banner Engineering Corp. Led Light Bar, Rgb, 920Mm, 30Vdc, M12 Qd; Light Color Banner Engineering WLS15PXRGB0920DSSQP

Description
LED LIGHT BAR, RGB, 920MM, 30VDC, M12 QD; Light Color:Red, Green, Blue; Lumen Output:-; Power Rating:-; Supply Voltage:30VDC; Light Bar Length:920mm; IP Rating:IP66, IP67; Product Range:WLS15 Pro Series RoHS Compliant: Yes
Datasheet
Description
LED LIGHT BAR, RGB, 920MM, 30VDC, M12 QD; Light Color:Red, Green, Blue; Lumen Output:-; Power Rating:-; Supply Voltage:30VDC; Light Bar Length:920mm; IP Rating:IP66, IP67; Product Range:WLS15 Pro Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led Light Bar, Rgb, 920Mm, 30Vdc, M12 Qd; Light Color Banner Engineering - 42AJ7860 - Newark, An Avnet Company
Chicago, IL, United States
Led Light Bar, Rgb, 920Mm, 30Vdc, M12 Qd; Light Color Banner Engineering
42AJ7860
Led Light Bar, Rgb, 920Mm, 30Vdc, M12 Qd; Light Color Banner Engineering 42AJ7860
LED LIGHT BAR, RGB, 920MM, 30VDC, M12 QD; Light Color:Red, Green, Blue; Lumen Output:-; Power Rating:-; Supply Voltage:30VDC; Light Bar Length:920mm; IP Rating:IP66, IP67; Product Range:WLS15 Pro Series RoHS Compliant: Yes

LED LIGHT BAR, RGB, 920MM, 30VDC, M12 QD; Light Color:Red, Green, Blue; Lumen Output:-; Power Rating:-; Supply Voltage:30VDC; Light Bar Length:920mm; IP Rating:IP66, IP67; Product Range:WLS15 Pro Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 42AJ7860
Product Name Led Light Bar, Rgb, 920Mm, 30Vdc, M12 Qd; Light Color Banner Engineering
LED Type Red; Green; Blue
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736265 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 1020 nm (10200 Å)
View Details
LED Indication - Discrete - SLI-343P8G3F-ND - DigiKey
Specs
LED Package: Radial
LED Type Green
Peak Wavelength 560 nm (5600 Å)
View Details
2 suppliers
LED Indication - Discrete - 1497-XLVG11D-ND - DigiKey
Specs
LED Package: Radial
LED Type Green
Peak Wavelength 574 nm (5740 Å)
View Details