Banner Engineering Corp. Led Light Bar, Rgb, 920Mm, 30Vdc, Cable; Light Color Banner Engineering WLS15PXRGB0920DSC2

Description
LED LIGHT BAR, RGB, 920MM, 30VDC, CABLE; Light Color:Red, Green, Blue; Lumen Output:-; Power Rating:-; Supply Voltage:30VDC; Light Bar Length:920mm; IP Rating:IP66, IP67; Product Range:WLS15 Pro Series RoHS Compliant: Yes
Datasheet
Description
LED LIGHT BAR, RGB, 920MM, 30VDC, CABLE; Light Color:Red, Green, Blue; Lumen Output:-; Power Rating:-; Supply Voltage:30VDC; Light Bar Length:920mm; IP Rating:IP66, IP67; Product Range:WLS15 Pro Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led Light Bar, Rgb, 920Mm, 30Vdc, Cable; Light Color Banner Engineering - 42AJ7857 - Newark, An Avnet Company
Chicago, IL, United States
Led Light Bar, Rgb, 920Mm, 30Vdc, Cable; Light Color Banner Engineering
42AJ7857
Led Light Bar, Rgb, 920Mm, 30Vdc, Cable; Light Color Banner Engineering 42AJ7857
LED LIGHT BAR, RGB, 920MM, 30VDC, CABLE; Light Color:Red, Green, Blue; Lumen Output:-; Power Rating:-; Supply Voltage:30VDC; Light Bar Length:920mm; IP Rating:IP66, IP67; Product Range:WLS15 Pro Series RoHS Compliant: Yes

LED LIGHT BAR, RGB, 920MM, 30VDC, CABLE; Light Color:Red, Green, Blue; Lumen Output:-; Power Rating:-; Supply Voltage:30VDC; Light Bar Length:920mm; IP Rating:IP66, IP67; Product Range:WLS15 Pro Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 42AJ7857
Product Name Led Light Bar, Rgb, 920Mm, 30Vdc, Cable; Light Color Banner Engineering
LED Type Red; Green; Blue
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736275 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
View Details
Micropac Industries, Inc.
Specs
LED Package: .300" Microlight
LED Type Green
Peak Wavelength 570 nm (5700 Å)
View Details
Infrared LED - IB5E1/2/3 - Isobaud, Inc.
Specs
LED Package: TO-46
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
View Details