Banner Engineering Corp. Led Light Bar, Rgb, 500Mm, 30Vdc, M12 Qd; Light Color Banner Engineering WLS15PXRGB0500DSKQP

Description
LED LIGHT BAR, RGB, 500MM, 30VDC, M12 QD; Light Color:Red, Green, Blue; Lumen Output:-; Power Rating:-; Supply Voltage:30VDC; Light Bar Length:500mm; IP Rating:IP66, IP67; Product Range:WLS15 Pro Series RoHS Compliant: Yes
Datasheet
Description
LED LIGHT BAR, RGB, 500MM, 30VDC, M12 QD; Light Color:Red, Green, Blue; Lumen Output:-; Power Rating:-; Supply Voltage:30VDC; Light Bar Length:500mm; IP Rating:IP66, IP67; Product Range:WLS15 Pro Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led Light Bar, Rgb, 500Mm, 30Vdc, M12 Qd; Light Color Banner Engineering - 42AJ7850 - Newark, An Avnet Company
Chicago, IL, United States
Led Light Bar, Rgb, 500Mm, 30Vdc, M12 Qd; Light Color Banner Engineering
42AJ7850
Led Light Bar, Rgb, 500Mm, 30Vdc, M12 Qd; Light Color Banner Engineering 42AJ7850
LED LIGHT BAR, RGB, 500MM, 30VDC, M12 QD; Light Color:Red, Green, Blue; Lumen Output:-; Power Rating:-; Supply Voltage:30VDC; Light Bar Length:500mm; IP Rating:IP66, IP67; Product Range:WLS15 Pro Series RoHS Compliant: Yes

LED LIGHT BAR, RGB, 500MM, 30VDC, M12 QD; Light Color:Red, Green, Blue; Lumen Output:-; Power Rating:-; Supply Voltage:30VDC; Light Bar Length:500mm; IP Rating:IP66, IP67; Product Range:WLS15 Pro Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 42AJ7850
Product Name Led Light Bar, Rgb, 500Mm, 30Vdc, M12 Qd; Light Color Banner Engineering
LED Type Red; Green; Blue
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2169855 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Red; Red
Array Array
Number of Array Elements 1
View Details
LED Indication - Discrete - 846-CSL1101WBCW1TR-ND - DigiKey
Specs
LED Package: 0603 (1608 Metric)
LED Type White
Luminous Intensity 155 milliCandela
View Details
LED Indication - Discrete - 1497-XZCDGK50W-3VUCT-ND - DigiKey
Specs
LED Package: 2-SMD, No Lead
LED Type Green
Peak Wavelength 515 nm (5150 Å)
View Details