Banner Engineering Corp. Led Light Bar, Rgb, 500Mm, 30Vdc, Cable; Light Color Banner Engineering WLS15PXRGB0500DSC2

Description
LED LIGHT BAR, RGB, 500MM, 30VDC, CABLE; Light Color:Red, Green, Blue; Lumen Output:-; Power Rating:-; Supply Voltage:30VDC; Light Bar Length:500mm; IP Rating:IP66, IP67; Product Range:WLS15 Pro Series RoHS Compliant: Yes
Datasheet
Description
LED LIGHT BAR, RGB, 500MM, 30VDC, CABLE; Light Color:Red, Green, Blue; Lumen Output:-; Power Rating:-; Supply Voltage:30VDC; Light Bar Length:500mm; IP Rating:IP66, IP67; Product Range:WLS15 Pro Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led Light Bar, Rgb, 500Mm, 30Vdc, Cable; Light Color Banner Engineering - 42AJ7849 - Newark, An Avnet Company
Chicago, IL, United States
Led Light Bar, Rgb, 500Mm, 30Vdc, Cable; Light Color Banner Engineering
42AJ7849
Led Light Bar, Rgb, 500Mm, 30Vdc, Cable; Light Color Banner Engineering 42AJ7849
LED LIGHT BAR, RGB, 500MM, 30VDC, CABLE; Light Color:Red, Green, Blue; Lumen Output:-; Power Rating:-; Supply Voltage:30VDC; Light Bar Length:500mm; IP Rating:IP66, IP67; Product Range:WLS15 Pro Series RoHS Compliant: Yes

LED LIGHT BAR, RGB, 500MM, 30VDC, CABLE; Light Color:Red, Green, Blue; Lumen Output:-; Power Rating:-; Supply Voltage:30VDC; Light Bar Length:500mm; IP Rating:IP66, IP67; Product Range:WLS15 Pro Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 42AJ7849
Product Name Led Light Bar, Rgb, 500Mm, 30Vdc, Cable; Light Color Banner Engineering
LED Type Red; Green; Blue
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1736372 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Ultraviolet
Peak Wavelength 430 nm (4300 Å)
Number of Array Elements 1
View Details
Specs
LED Package: T-1
LED Type Red
Viewing Angle 16 degrees
View Details
Micropac Industries, Inc.
Specs
LED Package: Tall lens Pill Pac
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
View Details