Banner Engineering Corp. Led Light Bar, Rgb, 360Mm, 30Vdc, Cable; Light Color Banner Engineering WLS15PXRGB0360DSC2

Description
LED LIGHT BAR, RGB, 360MM, 30VDC, CABLE; Light Color:Red, Green, Blue; Lumen Output:-; Power Rating:-; Supply Voltage:30VDC; Light Bar Length:360mm; IP Rating:IP66, IP67; Product Range:WLS15 Pro Series RoHS Compliant: Yes
Datasheet
Description
LED LIGHT BAR, RGB, 360MM, 30VDC, CABLE; Light Color:Red, Green, Blue; Lumen Output:-; Power Rating:-; Supply Voltage:30VDC; Light Bar Length:360mm; IP Rating:IP66, IP67; Product Range:WLS15 Pro Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led Light Bar, Rgb, 360Mm, 30Vdc, Cable; Light Color Banner Engineering - 42AJ7845 - Newark, An Avnet Company
Chicago, IL, United States
Led Light Bar, Rgb, 360Mm, 30Vdc, Cable; Light Color Banner Engineering
42AJ7845
Led Light Bar, Rgb, 360Mm, 30Vdc, Cable; Light Color Banner Engineering 42AJ7845
LED LIGHT BAR, RGB, 360MM, 30VDC, CABLE; Light Color:Red, Green, Blue; Lumen Output:-; Power Rating:-; Supply Voltage:30VDC; Light Bar Length:360mm; IP Rating:IP66, IP67; Product Range:WLS15 Pro Series RoHS Compliant: Yes

LED LIGHT BAR, RGB, 360MM, 30VDC, CABLE; Light Color:Red, Green, Blue; Lumen Output:-; Power Rating:-; Supply Voltage:30VDC; Light Bar Length:360mm; IP Rating:IP66, IP67; Product Range:WLS15 Pro Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 42AJ7845
Product Name Led Light Bar, Rgb, 360Mm, 30Vdc, Cable; Light Color Banner Engineering
LED Type Red; Green; Blue
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1880395 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 20 x 20 x 4.2mm
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
View Details
LED Indication - Discrete - 846-CSL1104WBAW1DKR-ND - DigiKey
Specs
LED Package: 0603 (1608 Metric)
LED Type White
Luminous Intensity 2000 milliCandela
View Details
2 suppliers
LED Indication - Discrete - 1497-1274-6-ND - DigiKey
Specs
LED Package: 2-SMD, J-Lead
LED Type Red
Peak Wavelength 640 nm (6400 Å)
View Details