The LED Light Bar, RGB, 220mm, 30VDC, M12 QD (part number 42AJ7844) is designed for versatile lighting applications with a supply voltage range of 12V DC to 30V DC. It features a 220mm light length and is capable of producing red, green, and blue light, making it suitable for multicolor illumination needs. The product is constructed with a clear anodized aluminum housing and polycarbonate outer housing, ensuring durability and protection against environmental factors. This light bar is rated IP66 and IP67, indicating its suitability for wet locations and resistance to dust and water ingress. It operates effectively in a wide temperature range from -40°C to +50°C (-40°F to +122°F) and is equipped with supply protection circuitry to guard against reverse polarity and transient voltages. The device includes a 150mm PVC cable with a 4-pin M12 male quick disconnect for easy installation. Engineers should consider this product for applications requiring reliable, multicolor LED lighting in challenging environments.
LED LIGHT BAR, RGB, 220MM, 30VDC, M12 QD; Light Color:Red, Green, Blue; Lumen Output:-; Power Rating:-; Supply Voltage:30VDC; Light Bar Length:220mm; IP Rating:IP66, IP67; Product Range:WLS15 Pro Series RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Light Emitting Diodes (LED) |
| Product Number | 42AJ7844 |
| Product Name | Led Light Bar, Rgb, 220Mm, 30Vdc, M12 Qd; Light Color Banner Engineering |
| LED Type | Red; Green; Blue |