Banner Engineering Corp. Led Light Bar, Rgb, 220Mm, 30Vdc, Cable; Light Color Banner Engineering WLS15PXRGB0220DSC2

Description
LED LIGHT BAR, RGB, 220MM, 30VDC, CABLE; Light Color:Red, Green, Blue; Lumen Output:-; Power Rating:-; Supply Voltage:30VDC; Light Bar Length:220mm; IP Rating:IP66, IP67; Product Range:WLS15 Pro Series RoHS Compliant: Yes
Datasheet
Description
LED LIGHT BAR, RGB, 220MM, 30VDC, CABLE; Light Color:Red, Green, Blue; Lumen Output:-; Power Rating:-; Supply Voltage:30VDC; Light Bar Length:220mm; IP Rating:IP66, IP67; Product Range:WLS15 Pro Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led Light Bar, Rgb, 220Mm, 30Vdc, Cable; Light Color Banner Engineering - 42AJ7841 - Newark, An Avnet Company
Chicago, IL, United States
Led Light Bar, Rgb, 220Mm, 30Vdc, Cable; Light Color Banner Engineering
42AJ7841
Led Light Bar, Rgb, 220Mm, 30Vdc, Cable; Light Color Banner Engineering 42AJ7841
LED LIGHT BAR, RGB, 220MM, 30VDC, CABLE; Light Color:Red, Green, Blue; Lumen Output:-; Power Rating:-; Supply Voltage:30VDC; Light Bar Length:220mm; IP Rating:IP66, IP67; Product Range:WLS15 Pro Series RoHS Compliant: Yes

LED LIGHT BAR, RGB, 220MM, 30VDC, CABLE; Light Color:Red, Green, Blue; Lumen Output:-; Power Rating:-; Supply Voltage:30VDC; Light Bar Length:220mm; IP Rating:IP66, IP67; Product Range:WLS15 Pro Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 42AJ7841
Product Name Led Light Bar, Rgb, 220Mm, 30Vdc, Cable; Light Color Banner Engineering
LED Type Red; Green; Blue
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2169844 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type White; White
Array Array
Number of Array Elements 1
View Details
Single Rank Mini-mold Chip LED - SML-D15YW(C) - ROHM Semiconductor GmbH
Specs
LED Package: 1.6x0.8 (t=0.55)
LED Type Yellow
Peak Wavelength 590 nm (5900 Å)
View Details
2 suppliers