Banner Engineering Corp. Led Light Bar, Warm White, 1.2M, 2800Lm; Light Color Banner Engineering WLS15HXWW1200LS24C2

Description
LED LIGHT BAR, WARM WHITE, 1.2M, 2800LM; Light Color:Warm White; Lumen Output:2800lm; Power Rating:-; Supply Voltage:24VDC; Light Bar Length:1.2m; IP Rating:IP66, IP67; Product Range:WLS15H Series RoHS Compliant: Yes
Datasheet
Description
LED LIGHT BAR, WARM WHITE, 1.2M, 2800LM; Light Color:Warm White; Lumen Output:2800lm; Power Rating:-; Supply Voltage:24VDC; Light Bar Length:1.2m; IP Rating:IP66, IP67; Product Range:WLS15H Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led Light Bar, Warm White, 1.2M, 2800Lm; Light Color Banner Engineering - 92AH7190 - Newark, An Avnet Company
Chicago, IL, United States
Led Light Bar, Warm White, 1.2M, 2800Lm; Light Color Banner Engineering
92AH7190
Led Light Bar, Warm White, 1.2M, 2800Lm; Light Color Banner Engineering 92AH7190
LED LIGHT BAR, WARM WHITE, 1.2M, 2800LM; Light Color:Warm White; Lumen Output:2800lm; Power Rating:-; Supply Voltage:24VDC; Light Bar Length:1.2m; IP Rating:IP66, IP67; Product Range:WLS15H Series RoHS Compliant: Yes

LED LIGHT BAR, WARM WHITE, 1.2M, 2800LM; Light Color:Warm White; Lumen Output:2800lm; Power Rating:-; Supply Voltage:24VDC; Light Bar Length:1.2m; IP Rating:IP66, IP67; Product Range:WLS15H Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 92AH7190
Product Name Led Light Bar, Warm White, 1.2M, 2800Lm; Light Color Banner Engineering
LED Type White
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269575 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 980 milliwatts
Array Array
Number of Array Elements 1
View Details
Specs
LED Package: T-1
LED Type Red
Peak Wavelength 635 nm (6350 Å)
View Details
LED Indication - Discrete - 754-2097-2-ND - DigiKey
Specs
LED Package: 2-SMD, No Lead
LED Type Red
Peak Wavelength 640 nm (6400 Å)
View Details