Banner Engineering Corp. Led Light Bar, Daylight, 1.2M, 3000Lm; Light Color Banner Engineering WLS15HXDW1200LS24C2

Description
LED LIGHT BAR, DAYLIGHT, 1.2M, 3000LM; Light Color:Daylight; Lumen Output:3000lm; Power Rating:-; Supply Voltage:24VDC; Light Bar Length:1.2m; IP Rating:IP66, IP67; Product Range:WLS15H Series RoHS Compliant: Yes
Datasheet
Description
LED LIGHT BAR, DAYLIGHT, 1.2M, 3000LM; Light Color:Daylight; Lumen Output:3000lm; Power Rating:-; Supply Voltage:24VDC; Light Bar Length:1.2m; IP Rating:IP66, IP67; Product Range:WLS15H Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led Light Bar, Daylight, 1.2M, 3000Lm; Light Color Banner Engineering - 92AH7182 - Newark, An Avnet Company
Chicago, IL, United States
Led Light Bar, Daylight, 1.2M, 3000Lm; Light Color Banner Engineering
92AH7182
Led Light Bar, Daylight, 1.2M, 3000Lm; Light Color Banner Engineering 92AH7182
LED LIGHT BAR, DAYLIGHT, 1.2M, 3000LM; Light Color:Daylight; Lumen Output:3000lm; Power Rating:-; Supply Voltage:24VDC; Light Bar Length:1.2m; IP Rating:IP66, IP67; Product Range:WLS15H Series RoHS Compliant: Yes

LED LIGHT BAR, DAYLIGHT, 1.2M, 3000LM; Light Color:Daylight; Lumen Output:3000lm; Power Rating:-; Supply Voltage:24VDC; Light Bar Length:1.2m; IP Rating:IP66, IP67; Product Range:WLS15H Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 92AH7182
Product Name Led Light Bar, Daylight, 1.2M, 3000Lm; Light Color Banner Engineering
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2169849 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type White; Ultra white
Array Array
Number of Array Elements 4
View Details
Chip LED with reflector - SML-013YT - ROHM Semiconductor GmbH
Specs
LED Package: 3x2 (t=1.3)
LED Type Yellow
Peak Wavelength 590 nm (5900 Å)
View Details
2 suppliers