Banner Engineering Corp. Led Light Bar, Daylight, 920Mm, 2250Lm; Light Color Banner Engineering WLS15HXDW0920LS24QP

Description
LED LIGHT BAR, DAYLIGHT, 920MM, 2250LM; Light Color:Daylight; Lumen Output:2250lm; Power Rating:-; Supply Voltage:24VDC; Light Bar Length:920mm; IP Rating:IP66, IP67; Product Range:WLS15H Series RoHS Compliant: Yes
Datasheet
Description
LED LIGHT BAR, DAYLIGHT, 920MM, 2250LM; Light Color:Daylight; Lumen Output:2250lm; Power Rating:-; Supply Voltage:24VDC; Light Bar Length:920mm; IP Rating:IP66, IP67; Product Range:WLS15H Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led Light Bar, Daylight, 920Mm, 2250Lm; Light Color Banner Engineering - 92AH7181 - Newark, An Avnet Company
Chicago, IL, United States
Led Light Bar, Daylight, 920Mm, 2250Lm; Light Color Banner Engineering
92AH7181
Led Light Bar, Daylight, 920Mm, 2250Lm; Light Color Banner Engineering 92AH7181
LED LIGHT BAR, DAYLIGHT, 920MM, 2250LM; Light Color:Daylight; Lumen Output:2250lm; Power Rating:-; Supply Voltage:24VDC; Light Bar Length:920mm; IP Rating:IP66, IP67; Product Range:WLS15H Series RoHS Compliant: Yes

LED LIGHT BAR, DAYLIGHT, 920MM, 2250LM; Light Color:Daylight; Lumen Output:2250lm; Power Rating:-; Supply Voltage:24VDC; Light Bar Length:920mm; IP Rating:IP66, IP67; Product Range:WLS15H Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 92AH7181
Product Name Led Light Bar, Daylight, 920Mm, 2250Lm; Light Color Banner Engineering
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736324P - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Infrared
Peak Wavelength 770 nm (7700 Å)
Number of Array Elements 1
View Details
Micropac Industries, Inc.
Specs
LED Package: .100" Microlight
LED Type Red
Peak Wavelength 635 nm (6350 Å)
View Details
Specs
LED Type Red; Green; Blue; White; Amber, Warm White, Clear
Forward Current 3.5 to 22 milliamps
Forward Voltage 5 to 120 volts
View Details