Banner Engineering Corp. Led Light Bar, Daylight, 920Mm, 2250Lm; Light Color Banner Engineering WLS15HXDW0920LS24C2

Description
LED LIGHT BAR, DAYLIGHT, 920MM, 2250LM; Light Color:Daylight; Lumen Output:2250lm; Power Rating:-; Supply Voltage:24VDC; Light Bar Length:920mm; IP Rating:IP66, IP67; Product Range:WLS15H Series RoHS Compliant: Yes
Datasheet
Description
LED LIGHT BAR, DAYLIGHT, 920MM, 2250LM; Light Color:Daylight; Lumen Output:2250lm; Power Rating:-; Supply Voltage:24VDC; Light Bar Length:920mm; IP Rating:IP66, IP67; Product Range:WLS15H Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led Light Bar, Daylight, 920Mm, 2250Lm; Light Color Banner Engineering - 92AH7180 - Newark, An Avnet Company
Chicago, IL, United States
Led Light Bar, Daylight, 920Mm, 2250Lm; Light Color Banner Engineering
92AH7180
Led Light Bar, Daylight, 920Mm, 2250Lm; Light Color Banner Engineering 92AH7180
LED LIGHT BAR, DAYLIGHT, 920MM, 2250LM; Light Color:Daylight; Lumen Output:2250lm; Power Rating:-; Supply Voltage:24VDC; Light Bar Length:920mm; IP Rating:IP66, IP67; Product Range:WLS15H Series RoHS Compliant: Yes

LED LIGHT BAR, DAYLIGHT, 920MM, 2250LM; Light Color:Daylight; Lumen Output:2250lm; Power Rating:-; Supply Voltage:24VDC; Light Bar Length:920mm; IP Rating:IP66, IP67; Product Range:WLS15H Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 92AH7180
Product Name Led Light Bar, Daylight, 920Mm, 2250Lm; Light Color Banner Engineering
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 2269531 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
Optical Power Output 635 milliwatts
View Details
LED Indication - Discrete - 516-ASCB-HTC2-0A309DKR-ND - DigiKey
Specs
LED Package: 4-SMD, J-Lead
LED Type Red; Green; Blue; Multi-Colored
Peak Wavelength 463 to 628 nm (4630 to 6280 Å)
View Details