Banner Engineering Corp. Led Light Bar, Daylight, 640Mm, 1500Lm; Light Color Banner Engineering WLS15HXDW0640LS24QP

Description
LED LIGHT BAR, DAYLIGHT, 640MM, 1500LM; Light Color:Daylight; Lumen Output:1500lm; Power Rating:-; Supply Voltage:24VDC; Light Bar Length:640mm; IP Rating:IP66, IP67; Product Range:WLS15H Series RoHS Compliant: Yes
Datasheet
Description
LED LIGHT BAR, DAYLIGHT, 640MM, 1500LM; Light Color:Daylight; Lumen Output:1500lm; Power Rating:-; Supply Voltage:24VDC; Light Bar Length:640mm; IP Rating:IP66, IP67; Product Range:WLS15H Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led Light Bar, Daylight, 640Mm, 1500Lm; Light Color Banner Engineering - 92AH7179 - Newark, An Avnet Company
Chicago, IL, United States
Led Light Bar, Daylight, 640Mm, 1500Lm; Light Color Banner Engineering
92AH7179
Led Light Bar, Daylight, 640Mm, 1500Lm; Light Color Banner Engineering 92AH7179
LED LIGHT BAR, DAYLIGHT, 640MM, 1500LM; Light Color:Daylight; Lumen Output:1500lm; Power Rating:-; Supply Voltage:24VDC; Light Bar Length:640mm; IP Rating:IP66, IP67; Product Range:WLS15H Series RoHS Compliant: Yes

LED LIGHT BAR, DAYLIGHT, 640MM, 1500LM; Light Color:Daylight; Lumen Output:1500lm; Power Rating:-; Supply Voltage:24VDC; Light Bar Length:640mm; IP Rating:IP66, IP67; Product Range:WLS15H Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 92AH7179
Product Name Led Light Bar, Daylight, 640Mm, 1500Lm; Light Color Banner Engineering
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2169851 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type White; White
Array Array
Number of Array Elements 4
View Details
Specs
LED Type Blue; Blue
Peak Wavelength 470 nm (4700 Å)
Viewing Angle 30 degrees
View Details