Banner Engineering Corp. Led Light Bar, Daylight, 360Mm, 750Lm; Light Color Banner Engineering WLS15HXDW0360LS24QP

Description
LED LIGHT BAR, DAYLIGHT, 360MM, 750LM; Light Color:Daylight; Lumen Output:750lm; Power Rating:-; Supply Voltage:24VDC; Light Bar Length:360mm; IP Rating:IP66, IP67; Product Range:WLS15H Series RoHS Compliant: Yes
Datasheet
Description
LED LIGHT BAR, DAYLIGHT, 360MM, 750LM; Light Color:Daylight; Lumen Output:750lm; Power Rating:-; Supply Voltage:24VDC; Light Bar Length:360mm; IP Rating:IP66, IP67; Product Range:WLS15H Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led Light Bar, Daylight, 360Mm, 750Lm; Light Color Banner Engineering - 92AH3794 - Newark, An Avnet Company
Chicago, IL, United States
Led Light Bar, Daylight, 360Mm, 750Lm; Light Color Banner Engineering
92AH3794
Led Light Bar, Daylight, 360Mm, 750Lm; Light Color Banner Engineering 92AH3794
LED LIGHT BAR, DAYLIGHT, 360MM, 750LM; Light Color:Daylight; Lumen Output:750lm; Power Rating:-; Supply Voltage:24VDC; Light Bar Length:360mm; IP Rating:IP66, IP67; Product Range:WLS15H Series RoHS Compliant: Yes

LED LIGHT BAR, DAYLIGHT, 360MM, 750LM; Light Color:Daylight; Lumen Output:750lm; Power Rating:-; Supply Voltage:24VDC; Light Bar Length:360mm; IP Rating:IP66, IP67; Product Range:WLS15H Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 92AH3794
Product Name Led Light Bar, Daylight, 360Mm, 750Lm; Light Color Banner Engineering
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736252 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 1550 nm (15500 Å)
View Details
LED Indication - Discrete - 1497-1129-2-ND - DigiKey
Specs
LED Package: 2-SMD, No Lead
LED Type Green
Peak Wavelength 515 nm (5150 Å)
View Details