Banner Engineering Corp. Led Light Bar, Daylight, 360Mm, 750Lm; Light Color Banner Engineering WLS15HXDW0360LS24C2

Description
LED LIGHT BAR, DAYLIGHT, 360MM, 750LM; Light Color:Daylight; Lumen Output:750lm; Power Rating:-; Supply Voltage:24VDC; Light Bar Length:360mm; IP Rating:IP66, IP67; Product Range:WLS15H Series RoHS Compliant: Yes
Datasheet
Description
LED LIGHT BAR, DAYLIGHT, 360MM, 750LM; Light Color:Daylight; Lumen Output:750lm; Power Rating:-; Supply Voltage:24VDC; Light Bar Length:360mm; IP Rating:IP66, IP67; Product Range:WLS15H Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led Light Bar, Daylight, 360Mm, 750Lm; Light Color Banner Engineering - 92AH7177 - Newark, An Avnet Company
Chicago, IL, United States
Led Light Bar, Daylight, 360Mm, 750Lm; Light Color Banner Engineering
92AH7177
Led Light Bar, Daylight, 360Mm, 750Lm; Light Color Banner Engineering 92AH7177
LED LIGHT BAR, DAYLIGHT, 360MM, 750LM; Light Color:Daylight; Lumen Output:750lm; Power Rating:-; Supply Voltage:24VDC; Light Bar Length:360mm; IP Rating:IP66, IP67; Product Range:WLS15H Series RoHS Compliant: Yes

LED LIGHT BAR, DAYLIGHT, 360MM, 750LM; Light Color:Daylight; Lumen Output:750lm; Power Rating:-; Supply Voltage:24VDC; Light Bar Length:360mm; IP Rating:IP66, IP67; Product Range:WLS15H Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 92AH7177
Product Name Led Light Bar, Daylight, 360Mm, 750Lm; Light Color Banner Engineering
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736335P - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
Number of Array Elements 1
View Details
Single Rank Mini-mold Chip LED - SML-D15U2W - ROHM Semiconductor GmbH
Specs
LED Package: 1.6x0.8 (t=0.55)
LED Type Red
Peak Wavelength 615 nm (6150 Å)
View Details
2 suppliers
Led Light Bar, Warm Wht, 5000Lm, 1.458M; Light Colour Ledvance - 85AC2474 - Newark, An Avnet Company
Specs
LED Type White
Optical Power Output 46000 milliwatts
View Details