LED LIGHT BAR, WARM WHITE, 1.2M, 2800LM; Light Color:Warm White; Lumen Output:2800lm; Power Rating:-; Supply Voltage:24VDC; Light Bar Length:1.2m; IP Rating:IP66, IP67; Product Range:WLS15H Series RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Light Emitting Diodes (LED) |
| Product Number | 92AH7175 |
| Product Name | Led Light Bar, Warm White, 1.2M, 2800Lm; Light Color Banner Engineering |
| LED Type | White |