Banner Engineering Corp. Led Light Bar, Warm White, 920Mm, 2100Lm; Light Color Banner Engineering WLS15HCWW0920LS24C2

Description
LED LIGHT BAR, WARM WHITE, 920MM, 2100LM; Light Color:Warm White; Lumen Output:2100lm; Power Rating:-; Supply Voltage:24VDC; Light Bar Length:920mm; IP Rating:IP66, IP67; Product Range:WLS15H Series RoHS Compliant: Yes
Datasheet
Description
LED LIGHT BAR, WARM WHITE, 920MM, 2100LM; Light Color:Warm White; Lumen Output:2100lm; Power Rating:-; Supply Voltage:24VDC; Light Bar Length:920mm; IP Rating:IP66, IP67; Product Range:WLS15H Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led Light Bar, Warm White, 920Mm, 2100Lm; Light Color Banner Engineering - 92AH7173 - Newark, An Avnet Company
Chicago, IL, United States
Led Light Bar, Warm White, 920Mm, 2100Lm; Light Color Banner Engineering
92AH7173
Led Light Bar, Warm White, 920Mm, 2100Lm; Light Color Banner Engineering 92AH7173
LED LIGHT BAR, WARM WHITE, 920MM, 2100LM; Light Color:Warm White; Lumen Output:2100lm; Power Rating:-; Supply Voltage:24VDC; Light Bar Length:920mm; IP Rating:IP66, IP67; Product Range:WLS15H Series RoHS Compliant: Yes

LED LIGHT BAR, WARM WHITE, 920MM, 2100LM; Light Color:Warm White; Lumen Output:2100lm; Power Rating:-; Supply Voltage:24VDC; Light Bar Length:920mm; IP Rating:IP66, IP67; Product Range:WLS15H Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 92AH7173
Product Name Led Light Bar, Warm White, 920Mm, 2100Lm; Light Color Banner Engineering
LED Type White
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736277 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.8 x 3.8 x 0.9mm
LED Type Infrared
Peak Wavelength 740 nm (7400 Å)
View Details
Single Rank Mini-mold Chip LED - SML-D15DW(C) - ROHM Semiconductor GmbH
Specs
LED Package: 1.6x0.8 (t=0.55)
LED Type Orange
Peak Wavelength 605 nm (6050 Å)
View Details
2 suppliers