Banner Engineering Corp. Led Light Bar, Warm White, 360Mm, 700Lm; Light Color Banner Engineering WLS15HCWW0360LS24C2

Description
LED LIGHT BAR, WARM WHITE, 360MM, 700LM; Light Color:Warm White; Lumen Output:700lm; Power Rating:-; Supply Voltage:24VDC; Light Bar Length:360mm; IP Rating:IP66, IP67; Product Range:WLS15H Series RoHS Compliant: Yes
Datasheet
Description
LED LIGHT BAR, WARM WHITE, 360MM, 700LM; Light Color:Warm White; Lumen Output:700lm; Power Rating:-; Supply Voltage:24VDC; Light Bar Length:360mm; IP Rating:IP66, IP67; Product Range:WLS15H Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led Light Bar, Warm White, 360Mm, 700Lm; Light Color Banner Engineering - 92AH7169 - Newark, An Avnet Company
Chicago, IL, United States
Led Light Bar, Warm White, 360Mm, 700Lm; Light Color Banner Engineering
92AH7169
Led Light Bar, Warm White, 360Mm, 700Lm; Light Color Banner Engineering 92AH7169
LED LIGHT BAR, WARM WHITE, 360MM, 700LM; Light Color:Warm White; Lumen Output:700lm; Power Rating:-; Supply Voltage:24VDC; Light Bar Length:360mm; IP Rating:IP66, IP67; Product Range:WLS15H Series RoHS Compliant: Yes

LED LIGHT BAR, WARM WHITE, 360MM, 700LM; Light Color:Warm White; Lumen Output:700lm; Power Rating:-; Supply Voltage:24VDC; Light Bar Length:360mm; IP Rating:IP66, IP67; Product Range:WLS15H Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 92AH7169
Product Name Led Light Bar, Warm White, 360Mm, 700Lm; Light Color Banner Engineering
LED Type White
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 1918846 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Red; Red
Array Array
Number of Array Elements 1
View Details
Micropac Industries, Inc.
Specs
LED Package: TO-46
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
View Details
LED Annunciator Retrofit Lamps - Single SMT -  - Data Display Products
Specs
LED Type Red; Green; Blue; White; Amber, Warm White
Peak Wavelength 465 to 634 nm (4650 to 6340 Å)
Luminous Intensity 600 to 1300 milliCandela
View Details