Banner Engineering Corp. Led Light Bar, Daylight, 920Mm, 2250Lm; Light Color Banner Engineering WLS15HCDW0920LS24QP

Description
LED LIGHT BAR, DAYLIGHT, 920MM, 2250LM; Light Color:Daylight; Lumen Output:2250lm; Power Rating:-; Supply Voltage:24VDC; Light Bar Length:920mm; IP Rating:IP66, IP67; Product Range:WLS15H Series RoHS Compliant: Yes
Datasheet
Description
LED LIGHT BAR, DAYLIGHT, 920MM, 2250LM; Light Color:Daylight; Lumen Output:2250lm; Power Rating:-; Supply Voltage:24VDC; Light Bar Length:920mm; IP Rating:IP66, IP67; Product Range:WLS15H Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led Light Bar, Daylight, 920Mm, 2250Lm; Light Color Banner Engineering - 92AH7166 - Newark, An Avnet Company
Chicago, IL, United States
Led Light Bar, Daylight, 920Mm, 2250Lm; Light Color Banner Engineering
92AH7166
Led Light Bar, Daylight, 920Mm, 2250Lm; Light Color Banner Engineering 92AH7166
LED LIGHT BAR, DAYLIGHT, 920MM, 2250LM; Light Color:Daylight; Lumen Output:2250lm; Power Rating:-; Supply Voltage:24VDC; Light Bar Length:920mm; IP Rating:IP66, IP67; Product Range:WLS15H Series RoHS Compliant: Yes

LED LIGHT BAR, DAYLIGHT, 920MM, 2250LM; Light Color:Daylight; Lumen Output:2250lm; Power Rating:-; Supply Voltage:24VDC; Light Bar Length:920mm; IP Rating:IP66, IP67; Product Range:WLS15H Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 92AH7166
Product Name Led Light Bar, Daylight, 920Mm, 2250Lm; Light Color Banner Engineering
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 1757465 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type White; White
Array Array
Number of Array Elements 1
View Details
Optoelectronics - LED Lighting - White - 1061397-GW CSSRM2.PM-N2N4-A535-1-700-R18 - Win Source Electronics
Specs
LED Type White; Multi-Colored; White, Neutral
Viewing Angle 120 degrees
Forward Voltage 2.8 volts
View Details
2 suppliers
Moonstone 1W High Power LED - ASMT-MB00-NDF00 - Broadcom Inc.
Specs
LED Type Blue
Peak Wavelength 454 nm (4540 Å)
Viewing Angle 120 degrees
View Details
4 suppliers