Banner Engineering Corp. Led Light Bar, Daylight, 640Mm, 1500Lm; Light Color Banner Engineering WLS15HCDW0640LS24QP

Description
LED LIGHT BAR, DAYLIGHT, 640MM, 1500LM; Light Color:Daylight; Lumen Output:1500lm; Power Rating:-; Supply Voltage:24VDC; Light Bar Length:640mm; IP Rating:IP66, IP67; Product Range:WLS15H Series RoHS Compliant: Yes
Datasheet
Description
LED LIGHT BAR, DAYLIGHT, 640MM, 1500LM; Light Color:Daylight; Lumen Output:1500lm; Power Rating:-; Supply Voltage:24VDC; Light Bar Length:640mm; IP Rating:IP66, IP67; Product Range:WLS15H Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led Light Bar, Daylight, 640Mm, 1500Lm; Light Color Banner Engineering - 92AH7164 - Newark, An Avnet Company
Chicago, IL, United States
Led Light Bar, Daylight, 640Mm, 1500Lm; Light Color Banner Engineering
92AH7164
Led Light Bar, Daylight, 640Mm, 1500Lm; Light Color Banner Engineering 92AH7164
LED LIGHT BAR, DAYLIGHT, 640MM, 1500LM; Light Color:Daylight; Lumen Output:1500lm; Power Rating:-; Supply Voltage:24VDC; Light Bar Length:640mm; IP Rating:IP66, IP67; Product Range:WLS15H Series RoHS Compliant: Yes

LED LIGHT BAR, DAYLIGHT, 640MM, 1500LM; Light Color:Daylight; Lumen Output:1500lm; Power Rating:-; Supply Voltage:24VDC; Light Bar Length:640mm; IP Rating:IP66, IP67; Product Range:WLS15H Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 92AH7164
Product Name Led Light Bar, Daylight, 640Mm, 1500Lm; Light Color Banner Engineering
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1501926 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 30 x 46.5 x 3.5mm
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
View Details
.312
Specs
LED Type Red; Green; Blue; White; Multi-Colored; Amber, Warm White
Forward Current 3.5 to 22 milliamps
Forward Voltage 5 to 120 volts
View Details
UV LED - Rayvio XE - Ushio America, Inc.
Ushio America, Inc.
Specs
LED Type Ultraviolet
Peak Wavelength 275 to 315 nm (2750 to 3150 Å)
Viewing Angle 120 degrees
View Details