Banner Engineering Corp. Led Light Bar, Daylight, 640Mm, 1500Lm; Light Color Banner Engineering WLS15HCDW0640LS24C2

Description
LED LIGHT BAR, DAYLIGHT, 640MM, 1500LM; Light Color:Daylight; Lumen Output:1500lm; Power Rating:-; Supply Voltage:24VDC; Light Bar Length:640mm; IP Rating:IP66, IP67; Product Range:WLS15H Series RoHS Compliant: Yes
Datasheet
Description
LED LIGHT BAR, DAYLIGHT, 640MM, 1500LM; Light Color:Daylight; Lumen Output:1500lm; Power Rating:-; Supply Voltage:24VDC; Light Bar Length:640mm; IP Rating:IP66, IP67; Product Range:WLS15H Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led Light Bar, Daylight, 640Mm, 1500Lm; Light Color Banner Engineering - 92AH7163 - Newark, An Avnet Company
Chicago, IL, United States
Led Light Bar, Daylight, 640Mm, 1500Lm; Light Color Banner Engineering
92AH7163
Led Light Bar, Daylight, 640Mm, 1500Lm; Light Color Banner Engineering 92AH7163
LED LIGHT BAR, DAYLIGHT, 640MM, 1500LM; Light Color:Daylight; Lumen Output:1500lm; Power Rating:-; Supply Voltage:24VDC; Light Bar Length:640mm; IP Rating:IP66, IP67; Product Range:WLS15H Series RoHS Compliant: Yes

LED LIGHT BAR, DAYLIGHT, 640MM, 1500LM; Light Color:Daylight; Lumen Output:1500lm; Power Rating:-; Supply Voltage:24VDC; Light Bar Length:640mm; IP Rating:IP66, IP67; Product Range:WLS15H Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 92AH7163
Product Name Led Light Bar, Daylight, 640Mm, 1500Lm; Light Color Banner Engineering
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1736327 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3 x 2 x 1mm
LED Type Ultraviolet
Peak Wavelength 415 nm (4150 Å)
View Details
Optical Sensors - Optical Sensors - Ambient Light, IR, UV Sensors - APDS-9007-020 - 010133-APDS-9007-020 - Win Source Electronics
Specs
Peak Wavelength 560 nm (5600 Å)
Additional Wavelength 560nm
View Details