LED LIGHT BAR, DAYLIGHT, 360MM, 750LM; Light Color:Daylight; Lumen Output:750lm; Power Rating:-; Supply Voltage:24VDC; Light Bar Length:360mm; IP Rating:IP66, IP67; Product Range:WLS15H Series RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Light Emitting Diodes (LED) |
| Product Number | 92AH7162 |
| Product Name | Led Light Bar, Daylight, 360Mm, 750Lm; Light Color Banner Engineering |