Banner Engineering Corp. Led Light Bar, Daylight, 360Mm, 750Lm; Light Color Banner Engineering WLS15HCDW0360LS24C2

Description
LED LIGHT BAR, DAYLIGHT, 360MM, 750LM; Light Color:Daylight; Lumen Output:750lm; Power Rating:-; Supply Voltage:24VDC; Light Bar Length:360mm; IP Rating:IP66, IP67; Product Range:WLS15H Series RoHS Compliant: Yes
Datasheet
Description
LED LIGHT BAR, DAYLIGHT, 360MM, 750LM; Light Color:Daylight; Lumen Output:750lm; Power Rating:-; Supply Voltage:24VDC; Light Bar Length:360mm; IP Rating:IP66, IP67; Product Range:WLS15H Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led Light Bar, Daylight, 360Mm, 750Lm; Light Color Banner Engineering - 92AH7161 - Newark, An Avnet Company
Chicago, IL, United States
Led Light Bar, Daylight, 360Mm, 750Lm; Light Color Banner Engineering
92AH7161
Led Light Bar, Daylight, 360Mm, 750Lm; Light Color Banner Engineering 92AH7161
LED LIGHT BAR, DAYLIGHT, 360MM, 750LM; Light Color:Daylight; Lumen Output:750lm; Power Rating:-; Supply Voltage:24VDC; Light Bar Length:360mm; IP Rating:IP66, IP67; Product Range:WLS15H Series RoHS Compliant: Yes

LED LIGHT BAR, DAYLIGHT, 360MM, 750LM; Light Color:Daylight; Lumen Output:750lm; Power Rating:-; Supply Voltage:24VDC; Light Bar Length:360mm; IP Rating:IP66, IP67; Product Range:WLS15H Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 92AH7161
Product Name Led Light Bar, Daylight, 360Mm, 750Lm; Light Color Banner Engineering
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 2169858 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Ultraviolet
Peak Wavelength 370 nm (3700 Å)
Viewing Angle 130 degrees
View Details
LED White Lighting - 475-GWCSSRM3.EM-M9N2-A737-1-700-R18TR-ND - DigiKey
Specs
LED Package: 1212 (3030 Metric)
LED Type White
Color Temperature 3000 K
View Details
2 suppliers
LED Indication - Discrete - ASMB-6WZ0-0A101-ND - DigiKey
Specs
LED Package: 6-SMD, No Lead
LED Type Red; Green; Blue; White
Luminous Intensity 1900 milliCandela
View Details
2 suppliers