BANNER ENGINEERING CORP.
WLS15CDW0640DSQP -- INDUSTRIAL LIGHTING - TASK LIGHTING
Banner Engineering Corp.
Industrial Lighting - Task Lighting
WLS15CDW0640DSQP
Description
WORK LIGHT STRIP 640MM
-
Quarktwin Technology Ltd.
Datasheet
Description
WORK LIGHT STRIP 640MM
Datasheet
Technical Specifications
|
Product Category
|
Lighting Controls |
|
Product Number
|
WLS15CDW0640DSQP |
|
Product Name
|
Industrial Lighting - Task Lighting |
|
Application
|
Industrial
|
Unlock Full Specs
to access all available technical data
Similar Products
Application
Interior; Residential
Voltage
125V
Communication Protocol
Wi-Fi 2.4GHz
View Details
Smartmore Corporation Limited
Application
Industrial
Controller Type
Manual On/Off
Lamp Type
LED Lamps
View Details
Application
Commercial
Controller Type
Manual On/Off
View Details