Banner Engineering Corp. LED LAMP/BULB WLS15CDW0360DSC2

Description
802002 - WLS15 WORK LIGHT STRIP, DIFFUSED WINDOW, LENGTH: 360 MM, VOLTAGE: 12 OR 24 V DC, ENVIRONMENTAL RATING: IP66,67, COLOR: DAYLIGHT WHITE, CASCADABLE, 2 M (6.5 FT) INTEGRAL CABLE. FREE 2 YEAR RADWELL WARRANTY
Description
802002 - WLS15 WORK LIGHT STRIP, DIFFUSED WINDOW, LENGTH: 360 MM, VOLTAGE: 12 OR 24 V DC, ENVIRONMENTAL RATING: IP66,67, COLOR: DAYLIGHT WHITE, CASCADABLE, 2 M (6.5 FT) INTEGRAL CABLE. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
LED LAMP/BULB - 88961543 - Radwell International
Willingboro, NJ, United States
LED LAMP/BULB
88961543
LED LAMP/BULB 88961543
802002 - WLS15 WORK LIGHT STRIP, DIFFUSED WINDOW, LENGTH: 360 MM, VOLTAGE: 12 OR 24 V DC, ENVIRONMENTAL RATING: IP66,67, COLOR: DAYLIGHT WHITE, CASCADABLE, 2 M (6.5 FT) INTEGRAL CABLE. FREE 2 YEAR RADWELL WARRANTY

802002 - WLS15 WORK LIGHT STRIP, DIFFUSED WINDOW, LENGTH: 360 MM, VOLTAGE: 12 OR 24 V DC, ENVIRONMENTAL RATING: IP66,67, COLOR: DAYLIGHT WHITE, CASCADABLE, 2 M (6.5 FT) INTEGRAL CABLE. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Light Emitting Diodes (LED)
Product Number 88961543
Product Name LED LAMP/BULB
LED Type White
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269492 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 1000 milliwatts
Array Array
Number of Array Elements 1
View Details
LED White Lighting - 475-GWCSSRM3.EM-N1N5-XX55-1-700-R18TR-ND - DigiKey
Specs
LED Package: 1212 (3030 Metric)
LED Type White
Color Temperature 4000 K
View Details
2 suppliers
Surface Mount Auto Focus Lamp - ASMT-FG10-NFJ00 - Broadcom Inc.
Specs
LED Package: SMT Lamp Package
LED Type Green
Peak Wavelength 525 nm (5250 Å)
View Details
4 suppliers